EN
  • EN
  • DE

MCP1603BT-330I/OS

Part No MCP1603BT-330I/OS
Manufacturer Microchip Technology
Catalog Misc Products
Description 2.0 MHz, 500 mA Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830549-MCP1603BT-330I/OS
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 500mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Ultra Librarian 3D Model Ultra Librarian MCP1603BT-330I/OS CAD Model

Description

Microchip Technology MCP1603BT-330I/OS: A High-Efficiency, Integrated Synchronous Buck Regulator

The MCP1603BT-330I/OS is a compact, high-performance step-down regulator from the renowned manufacturer Microchip Technology. This device is specifically designed to provide a highly efficient voltage regulation solution with a fixed output voltage of 3.3V. The MCP1603 series is tailored for applications requiring a low-voltage source from a higher voltage input, making it an ideal choice for portable devices, consumer electronics, and industrial systems where power efficiency and space constraints are critical considerations.

With its integrated synchronous rectification, the MCP1603BT-330I/OS ensures enhanced efficiency, especially at light loads, which is crucial for extending battery life in portable applications. The device operates at a fixed frequency of 2 MHz, allowing for the use of small external components. This results in a compact power supply design with minimal footprint, which is beneficial for space-sensitive applications.

Key Features:

  • Fixed Output Voltage: Stable 3.3V output to power various low-voltage electronics.
  • High Efficiency: Synchronous rectification provides improved efficiency across the load range.
  • High-Frequency Operation: 2 MHz switching frequency enables the use of small inductors and capacitors, reducing board space and component costs.
  • Thermal Protection: Over-temperature protection ensures safe operation under abnormal thermal conditions.
  • Under-Voltage Lockout (UVLO): Prevents operation at insufficient input voltages, protecting the device and connected components.
  • Overcurrent Protection: Guards the regulator against excessive input currents that could cause damage.
  • Low Shutdown Current: Helps to conserve power when the regulator is not in use.

The MCP1603BT-330I/OS is presented in a 10-MSOP (Micro Small Outline Package) form factor, which is suitable for automated assembly processes and beneficial in applications where board space is at a premium. Its robust design ensures reliable performance even in challenging environments, making it a versatile choice for a wide array of power management applications.

Whether you're designing a battery-operated device, a space-constrained IoT sensor, or a sophisticated industrial control system, the MCP1603BT-330I/OS from Microchip Technology provides a reliable and efficient power regulation solution that meets stringent performance requirements while simplifying design complexity.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess