EN
  • EN
  • DE

MAX9775EBX+T

Part No MAX9775EBX+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.5W STER 36WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 1.5W x 2 @ 4 Ohm; 60mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features 3D, Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-WLP (3.07x3.07)
Dimension 36-WFBGA, WLBGA
Win Source Part Number 074203-MAX9775EBX+T
Ultra Librarian 3D Model Ultra Librarian MAX9775EBX+T CAD Model

Description

The MAX9775EBX+T from Maxim Integrated is a high-efficiency, mono, Class D audio amplifier designed to deliver outstanding audio performance in a compact package. This audio amplifier is perfect for portable applications where space is at a premium and power efficiency is crucial. With its advanced technology and design, the MAX9775EBX+T is an excellent choice for designers looking to enhance the audio experience in their products.

Key Features

  • High Efficiency: The Class D operation provides excellent power efficiency, making it ideal for battery-powered devices.
  • Output Power: Capable of delivering 2.4W of continuous output power into a 4Ω load with less than 1% THD+N (Total Harmonic Distortion plus Noise).
  • Low EMI: Spread-spectrum modulation and a filterless output reduce electromagnetic interference, simplifying system design and reducing component count.
  • Flexible Power Supply: The amplifier operates from a single 2.7V to 5.5V power supply, accommodating a wide range of portable devices.
  • Comprehensive Protection: Features include over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under various conditions.

Applications

The MAX9775EBX+T is ideal for a variety of audio applications, including:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook Computers
  • Portable Speakers

Package and Availability

The MAX9775EBX+T comes in a compact, thermally efficient 28-pin TQFN package with an exposed pad. It is available in tape and reel form, making it suitable for high-volume production. Maxim Integrated's commitment to quality ensures that each unit meets the highest performance standards.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Maxim Integrated official website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1864 $65.5920
65+ $1.7937 $116.5905
100+ $1.7383 $173.8300
140+ $1.6817 $235.4380
180+ $1.6262 $292.7160
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess