EN
  • EN
  • DE

P89V51RB2FN

Part No P89V51RB2FN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit 80C51 CISC 16KB Flash 5V 40-Pin PDIP / IC MCU 8BIT 16KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-DIP
Win Source Part Number 061111-P89V51RB2FN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name P89V51RB2
Introduction Date March 01, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89V51RB2FN CAD Model

Description

The NXP P89V51RB2FN is a powerful 8-bit microcontroller that is part of the P89V51Rx2 series known for its high performance and low power consumption. This microcontroller is based on the well-established 80C51 microcontroller architecture, which ensures easy integration and compatibility with a wide range of applications.

Key Features

  • Core: 80C51 processor running at up to 40 MHz.
  • Memory: Comes with 64 KB of flash memory and 1 KB of RAM, providing ample space for complex programs and data storage.
  • Digital Peripherals: Includes 32 I/O lines, three 16-bit timers/counters, a watchdog timer, and two data pointers for improved processing capabilities.
  • Serial Communication: Equipped with a full-duplex enhanced UART and support for various serial protocols, including SPI and I2C, allowing for versatile connectivity options.
  • ISP and IAP: In-System Programming (ISP) and In-Application Programming (IAP) support ensures easy firmware updates and application modifications without the need for additional hardware.
  • Operating Voltage: Ranges from 2.7V to 5.5V, making it suitable for a variety of power environments and applications.
  • Packaging: Available in a 40-pin DIP (Dual In-line Package), which simplifies the prototyping and PCB design process.

Applications

The NXP P89V51RB2FN is ideal for a wide range of applications, such as industrial control systems, home appliances, automotive electronics, and embedded systems. Its robust feature set allows developers to create complex and reliable products with reduced development time and cost.

Advantages

With its high-speed processing capabilities and extensive memory, the P89V51RB2FN stands out in the field of microcontrollers. Its support for multiple communication protocols and the ability to operate across a range of voltages offer flexibility for designers. The ISP and IAP features provide a convenient way to update the device firmware, thus extending the product's lifecycle and adaptability to future changes in application requirements.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8434 $61.5906
21+ $5.6156 $117.9276
32+ $5.4401 $174.0832
44+ $5.2645 $231.6380
57+ $5.0889 $290.0673
76+ $4.5623 $346.7348
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,940 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess