EN
  • EN
  • DE

MAX9724AETC

Part No MAX9724AETC
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707529-MAX9724AETC
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9724AETC CAD Model

Description

Maxim Integrated MAX9724AETC Audio Amplifier

The Maxim Integrated MAX9724AETC is a high-performance, low-power stereo audio amplifier designed to deliver outstanding sound quality for portable multimedia devices. With its compact 12-pin TQFN-EP package, this integrated circuit is ideal for space-constrained applications such as mobile phones, tablets, and portable gaming systems.

Featuring DirectDrive® technology, the MAX9724AETC eliminates the need for bulky DC-blocking capacitors, thus reducing the overall footprint and component count in your design. This innovative approach not only saves space but also improves low-frequency audio response, providing a richer and more immersive listening experience.

Boasting an impressive efficiency, the MAX9724AETC operates on a single 2.7V to 5.5V supply, making it suitable for battery-powered devices. It can deliver up to 50mW per channel into a 32Ω load, ensuring loud and clear audio output without compromising on power consumption. Additionally, the device features a low 0.004% THD+N (Total Harmonic Distortion plus Noise) at 1kHz, which translates to pristine audio quality with minimal distortion.

The MAX9724AETC also comes with built-in click-and-pop suppression that greatly reduces noise during turn-on and turn-off transitions. This feature enhances the user experience by providing a smooth and noise-free operation. Furthermore, the device includes comprehensive protection circuits such as thermal overload and short-circuit protection, ensuring reliability and longevity of the audio amplifier under various conditions.

For added versatility, the MAX9724AETC incorporates a digital volume control, accessible through an I²C-compatible interface. This allows for precise volume adjustments and easy integration with microcontrollers or processors, giving designers greater control over their audio system's performance.

In summary, the Maxim Integrated MAX9724AETC is an exceptional choice for designers looking to incorporate a high-quality audio amplifier into their portable multimedia devices. Its combination of DirectDrive® technology, high efficiency, and advanced features make it a standout solution for delivering top-tier audio performance in a compact package.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess