EN
  • EN
  • DE

MAX8516EUB+TG65

Part No MAX8516EUB+TG65
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706741-MAX8516EUB+TG65
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8516EUB+TG65 CAD Model

Description

Maxim Integrated MAX8516EUB+TG65 Voltage Regulator

The MAX8516EUB+TG65 from Maxim Integrated is a high-performance, low-dropout linear voltage regulator designed to deliver a continuous 150mA of output current. This precision device is an ideal choice for portable electronic applications where extended battery life and high efficiency are paramount.

Encased in a compact, thermally-efficient microMAX-10 package, the MAX8516EUB+TG65 operates over a wide input voltage range from 2.5V to 5.5V, making it versatile for various power supply scenarios. The output voltage is factory preset to 3.3V, which is a common requirement for many digital circuits, ensuring seamless integration into system designs without the need for external resistors or additional components for setting the voltage.

One of the key features of this regulator is its low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output differential is minimal. This characteristic is particularly beneficial in battery-operated devices, as it enables the regulator to extract more usable energy from the battery before the voltage falls below the dropout threshold, thereby extending battery life.

The MAX8516EUB+TG65 also boasts excellent transient response and stability with ceramic capacitors, which are preferred in modern electronic designs for their small size and reliability. The device includes a variety of protection features to ensure safe operation under different conditions. These include short-circuit protection, thermal overload protection, and a reverse battery protection mechanism that prevents damage to the regulator if the battery is accidentally installed backward.

Additional features include a low quiescent current, which further enhances battery life by minimizing the power consumed when the device is in standby mode. The regulator also has an enable input that allows the output to be turned off, thereby reducing the current consumption to ultra-low levels when the device is not in use.

In summary, the MAX8516EUB+TG65 is a reliable, efficient, and versatile voltage regulator that offers a combination of features suitable for a broad range of applications, including portable devices, wireless communication equipment, and other power-sensitive electronics.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $5.8893

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4930 $58.4090
32+ $3.6868 $117.9776
49+ $3.5713 $174.9937
67+ $3.4558 $231.5386
87+ $3.3414 $290.7018
116+ $2.9961 $347.5476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess