EN
  • EN
  • DE

MAX96705GTJ/V+T

Part No MAX96705GTJ/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER GMSL 1.5GBPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Function Serializer
Supply Voltage (V) 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 115°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Part Number Series MAX96705
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803384-MAX96705GTJ/V+T
Ultra Librarian 3D Model Ultra Librarian MAX96705GTJ/V+T CAD Model

Description

Maxim Integrated MAX96705GTJ/V+T GMSL Serializer

The MAX96705GTJ/V+T from Maxim Integrated is a highly sophisticated GMSL (Gigabit Multimedia Serial Link) serializer designed to meet the rigorous demands of high-speed data transmission in automotive and industrial applications. This advanced component is an integral part of video transmission systems, where it converts parallel input data into a serialized output stream over a coaxial or shielded-twisted pair cable.

The MAX96705GTJ/V+T is engineered to deliver exceptional performance, offering a high-speed serial link for 720p, 1080p, and 16-bit video data transmission. It supports a wide range of data rates, making it a versatile choice for various applications. The device can operate over the -40°C to +105°C temperature range, ensuring reliability and stability in extreme conditions.

This serializer features automatic adaptation to the cable length, which optimizes the signal integrity and performance over long distances. Additionally, it incorporates a spread spectrum capability that minimizes EMI (Electromagnetic Interference), a critical factor in maintaining the integrity of high-speed data communications in electrically noisy environments.

The MAX96705GTJ/V+T is equipped with robust diagnostic capabilities, including cable open and short detection, which are crucial for maintaining system integrity and preventing potential failures. The device also supports programmable pre-emphasis and de-emphasis, allowing for fine-tuning of signal characteristics to match specific application requirements.

Encased in a compact 32-pin TQFN package, the MAX96705GTJ/V+T is designed for space-constrained applications, offering a space-efficient solution without compromising on functionality. The serializer is also compliant with the latest automotive safety and quality standards, making it a reliable choice for use in advanced driver-assistance systems (ADAS), infotainment, and other automotive applications that require high-speed data transmission with robust error handling and diagnostics.

Overall, the MAX96705GTJ/V+T from Maxim Integrated represents a cutting-edge solution for high-speed serial data communication, providing designers with a powerful tool to create advanced systems that require fast, reliable, and robust data transfer.

You May Also Be Interested in

Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
Analog Devices Inc.
IC
Lowest to $21.1376
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5758 $50.1822
22+ $4.5750 $100.6500
34+ $4.4321 $150.6914
47+ $4.2891 $201.5877
61+ $4.1461 $252.9121
81+ $3.7172 $301.0932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,130 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess