EN
  • EN
  • DE

PSR-28455-2

Part No PSR-28455-2
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description PSR RESET FUSE / PTC Resettable Fuse Ih
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 930928-PSR-28455-2
HTSUS 8533.40.8070
ECCN EAR99
Standard Package 4,000 pcs
Product Status Obsolete
Package Tape & Reel
Series *
Mfr Littelfuse Inc.
Category Circuit Protection - PTC Resettable Fuses
Ultra Librarian 3D Model Ultra Librarian PSR-28455-2 CAD Model

Description

The PSR-28455-2 is a PolySwitch resettable fuse from Littelfuse, designed to provide overcurrent protection. This device utilizes Polymer Positive Temperature Coefficient (PPTC) technology to limit current during fault conditions and automatically reset once the fault is cleared.

Applications:

  • USB Devices
  • Portable Electronics
  • Power Ports
  • Automotive Applications
  • Battery Chargers
  • Game Consoles

Features:

  • Resettable Functionality: Eliminates the need for fuse replacement, reducing maintenance.
  • Solid State Design: Offers reliability and predictable performance.
  • Fast Trip Time: Quickly responds to overcurrent events to protect circuitry.
  • Low Resistance: Minimizes voltage drop and power dissipation during normal operation.
  • Compact Form Factor: Allows for use in space-constrained applications.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Improved Reliability: Protects circuits from damage due to overcurrents.
  • Reduced Downtime: Eliminates the need to replace blown fuses.
  • Lower Maintenance Costs: Resettable design reduces maintenance requirements.
  • Enhanced Safety: Limits current during fault conditions.
  • Simplified Design: Easy to integrate into a variety of applications.

Additional Details:

Specific electrical characteristics, such as hold current (Ih), trip current (It), and maximum voltage, vary depending on the specific model within the PSR-28455-2 series. Refer to the Littelfuse datasheet for detailed specifications. PPTC devices work by increasing resistance significantly during an overcurrent event. After the fault is removed and the device cools, the resistance returns to its normal level, allowing the circuit to resume operation. The PSR-28455-2 is a suitable choice for protecting various electronic devices and circuits from overcurrent conditions, providing a reliable and cost-effective solution.

You May Also Be Interested in

Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 5.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $1.6128
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2506 $58.8910
565+ $0.2056 $116.1640
870+ $0.1998 $173.8260
1,200+ $0.1929 $231.4800
1,545+ $0.1871 $289.0695
2,070+ $0.1675 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,789 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess