EN
  • EN
  • DE

R5C592-CSP277R

Part No R5C592-CSP277R
Manufacturer Ricoh
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289283-R5C592-CSP277R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5C592-CSP277R CAD Model

Description

The Ricoh R5C592-CSP277R is a PCI Express (PCIe) card reader controller packaged in a CSP277 (Chip Scale Package) format. This controller is designed to facilitate data transfer between various memory card formats and a host system via a PCIe interface. It supports a variety of memory card types, including SD, SDHC, SDXC, and MMC, enabling compatibility with a wide range of storage media. The integrated design offers a compact and efficient solution for adding card reader capabilities to various devices.

Applications:

  • Laptop Computers: Providing built-in card reader functionality for accessing memory cards.
  • Desktop Motherboards: Integrating card reader support directly onto the motherboard.
  • Embedded Systems: Enabling memory card access in devices requiring compact and efficient storage solutions.
  • Industrial Equipment: Offering a reliable card reader interface for data logging and configuration.
  • Portable Devices: Adding card reader capabilities to handheld devices for data transfer.

Features:

  • PCI Express Interface: High-speed communication with the host system.
  • Multi-Card Support: Compatible with SD, SDHC, SDXC, and MMC memory card formats.
  • Compact CSP277 Package: Space-saving design for integration into small form-factor devices.
  • Low Power Consumption: Energy-efficient operation for extended battery life.
  • Integrated Controller: Single-chip solution for streamlined card reader functionality.

Benefits:

  • High-Speed Data Transfer: PCIe interface enables fast read and write speeds for memory cards.
  • Broad Compatibility: Supports a wide range of memory card types, reducing compatibility issues.
  • Small Footprint: CSP277 package allows for integration into space-constrained designs.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Simplified Design: Single-chip solution reduces complexity and simplifies system integration.

The R5C592-CSP277R is designed for reliable operation in a variety of environments. Its compact CSP277 package allows for dense board layouts and reduces the overall size of the card reader implementation. Advanced power management features ensure efficient energy usage, making it suitable for battery-powered devices. The controller also includes error correction and data integrity checks to ensure accurate and reliable data transfer. It meets industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. The 'R' suffix likely denotes a specific revision or minor variation in the manufacturing process or internal circuitry compared to the standard R5C592-CSP277, potentially related to RoHS compliance or other regulatory requirements.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.2063
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess