EN
  • EN
  • DE

MAX9393EHJ+

Part No MAX9393EHJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Digital Crosspoint Dual 2x2 32-Pin TQFP / IC CROSSPOINT SWITCH DUAL 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications LVDS
Number of Channels 2
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-TQFP
Manufacturer Package 32-TQFP (5x5)
Win Source Part Number 787209-MAX9393EHJ+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9393
Introduction Date August 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX9393EHJ+ CAD Model

Description

Maxim Integrated MAX9393EHJ+ High-Speed LVDS Serializer

The MAX9393EHJ+ from Maxim Integrated is a high-performance, low-voltage differential signaling (LVDS) serializer that is designed to meet the demands of high-speed data transmission in a variety of digital applications. This compact and efficient IC is capable of converting parallel data into serial data at the transmission side, which can then be sent over a differential pair of wires to minimize electromagnetic interference and improve signal integrity.

Featuring a wide data bandwidth, the MAX9393EHJ+ is suitable for applications that require fast data rates, such as high-resolution video displays, high-speed data acquisition systems, and telecommunications equipment. This serializer is particularly useful in situations where board space is limited and signal integrity is crucial.

Key Features of the MAX9393EHJ+:

  • High-Speed Operation: Supports data rates up to 2.5Gbps, enabling the transmission of high-speed signals for advanced applications.
  • Low Power Consumption: Optimized for power-sensitive designs, the MAX9393EHJ+ helps to reduce overall power usage in electronic systems.
  • Small Footprint: The compact TQFP-32 package allows for integration into space-constrained designs without compromising performance.
  • Integrated Termination Resistors: Comes with on-chip termination resistors that simplify PCB design and reduce additional component requirements.
  • Flexible I/O Standards: Compatible with various signaling standards, including LVTTL, LVCMOS, CML, and LVPECL, providing versatility in interfacing with different logic families.
  • Robust ESD Protection: Features built-in electrostatic discharge protection to enhance the durability and reliability of the device in harsh environments.

The MAX9393EHJ+ is designed with a focus on ease of use and reliability. Its advanced features, such as programmable edge-triggered or level-triggered operation and the ability to operate from a single 3.3V supply, make it a versatile choice for designers looking to implement high-speed data communication with minimal signal degradation.

Whether you're developing a high-definition video system or a high-speed data interface, the MAX9393EHJ+ from Maxim Integrated provides the performance and reliability needed to deliver a superior end-user experience.

You May Also Be Interested in

Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess