EN
  • EN
  • DE

SURS8140T3G

Part No SURS8140T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 400V 1A SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 1.25V at 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage at Vr 5μA at 400V
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 175°C
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1262607-SURS8140T3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SURS8140T3G CAD Model

Description

The SURS8140T3G from ON Semiconductor is a cutting-edge ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is a preferred choice for applications requiring high reliability and robust protection in a compact package.

Key Features

  • Low Capacitance: The device features ultra-low capacitance, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • High Surge Capability: With its excellent surge capability, the SURS8140T3G can withstand significant voltage transients, ensuring the safety of the protected circuit.
  • Low Leakage Current: It boasts a low leakage current, which is crucial for minimizing power consumption and preserving battery life in portable applications.
  • Reverse Stand-off Voltage: The diode provides a reverse stand-off voltage of 14V, which is suitable for a variety of electronic circuits.
  • Fast Response Time: The device responds swiftly to transient events, providing immediate protection when it's needed the most.

Applications

The SURS8140T3G is versatile and can be used in a wide range of applications, including:

  • USB interfaces
  • Portable electronics
  • Power supply lines
  • Computer peripherals
  • Audio and video inputs

Package and Quality

ON Semiconductor's commitment to quality is evident in the SURS8140T3G, which is provided in a small surface-mount SOD-123 package. This package is not only space-saving but also allows for efficient thermal management. Additionally, the device is RoHS compliant, ensuring it meets the latest environmental standards for electronic components.

Conclusion

In summary, the SURS8140T3G from ON Semiconductor is a high-performance ESD protection solution that combines low capacitance, high surge capability, and fast response time. Its compact form factor and compliance with environmental standards make it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9563 $62.1595
150+ $0.7847 $117.7050
230+ $0.7602 $174.8460
315+ $0.7357 $231.7455
410+ $0.7112 $291.5920
545+ $0.6376 $347.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess