EN
  • EN
  • DE

MAX932CUA+

Part No MAX932CUA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual ±5.5V/11V 8-Pin uMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Common Mode Rejection Ratio 80 dB
Hysteresis 50 mV
Input Offset Voltage (Vos) 10 mV
Lead Free Yes
Max Dual Supply Voltage 5.5 V
Maximum Operating Temperature 70 °C
Max Power Dissipation 842 mW
Max Supply Current 4.5 µA
Max Supply Voltage 11 V
Min Dual Supply Voltage 1.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 4.5 µA
Number of Channels 2
Number of Elements 2
Number of Pins 8
Output Current 15 µA
Output Type TTL
Propagation Delay 12 µs
Quiescent Current 6 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075842-MAX932CUA+
Categories Linear - Comparators
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX932CUA+ CAD Model

Description

The MAX932CUA+ is a high-performance, quad voltage comparator from Maxim Integrated, designed to offer precision voltage comparison with a low power consumption profile. This device is ideal for battery-powered applications, portable devices, and any system where energy efficiency is paramount.

Key Features

  • Low Power Consumption: The MAX932CUA+ is optimized for low power operation, drawing minimal current which enhances battery life in portable applications.
  • Wide Supply Voltage Range: This comparator operates over a wide supply voltage range from +2.5V to +5.5V, making it versatile for various circuit designs.
  • Internal Voltage Reference: It includes an internal 1.182V ±1% voltage reference, providing a stable comparison voltage without the need for external components.
  • Fast Response Time: The device offers a fast response time, ensuring quick transitions and accurate voltage level detection.
  • Quad Independent Comparators: With four independent comparator channels, the MAX932CUA+ can handle multiple voltage comparisons simultaneously, simplifying design and saving space.
  • Programmable Hysteresis: Users can set the hysteresis level to prevent false triggering due to noise or rapid voltage fluctuations.

Applications

  • Battery-Powered Systems
  • Threshold Detectors/Window Comparators
  • Zero-Crossing Detectors
  • Portable Equipment
  • Energy Management
  • System Monitoring

Package and Quality

The MAX932CUA+ comes in a compact 8-pin µMAX package, which is suitable for space-constrained applications. Maxim Integrated ensures high reliability and performance of the MAX932CUA+, making it a trusted choice for critical and high-quality applications.

With its combination of low power consumption, precision voltage comparison, and versatile applications, the MAX932CUA+ is an essential component for designers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess