EN
  • EN
  • DE

LSHD-5503

Part No LSHD-5503
Manufacturer LITE-ON Technology
Catalog Display Modules - LED Character and Numeric
Description DISPLAY 7SEG 0.56\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Number of Characters 1
Size / Dimension 0.673" H x 0.488" W x 0.315" D (17.10mm x 12.40mm x 8.00mm)
Digit/Alpha Size 0.56" (14.22mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Red
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Millicandela Rating 17mcd
Wavelength - Peak 632nm
Power Dissipation (Max) 70mW
Package / Case 10-DIP (0.600\
Ultra Librarian 3D Model Ultra Librarian LSHD-5503 CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
Need more? Email Us
Lite-On Inc.
DISPLAY 7-SEG 0.3" SGL RED 10DIP
Need more? Email Us
Rochester Electronics
SMART/NORMAL 7 SEG NUMERIC LED D
Need more? Email Us
Lite-On Inc.
DISPLAY 7SEG 0.43" SGL RED 14DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.4" DBL GRN 18DIP
Need more? Email Us
NXP / Nexperia
2.5GHz low voltage fractional-N dual frequency synthesizer
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" SGL YLW 10DIP
Lowest to $4.5703
Panasonic
General Purpose Long Interval Timers
Lowest to $2.9105
ON Semiconductor
DISPLAY 7-SEG 0.3" SGL RED 14DIP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess