EN
  • EN
  • DE

BP2831AJ

Part No BP2831AJ
Manufacturer Bright Power
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bright Power
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819579-BP2831AJ
Ultra Librarian 3D Model Ultra Librarian BP2831AJ CAD Model

Description

The BP2831AJ is a high-precision primary-side feedback constant-current LED driver IC produced by Bright Power. It is tailored for driving LEDs in various lighting applications, delivering precise current regulation and effective power factor correction. The 'AJ' suffix likely signifies a specific version or revision of the BP2831 with potentially enhanced features or performance characteristics.

Applications:

  • LED Lighting: Utilized in LED bulb, tube, and panel light applications.
  • AC-DC LED Drivers: Suitable for non-isolated and isolated LED drivers.
  • Smart Lighting Systems: Can be integrated into smart lighting systems for dimming and control functionalities.
  • General Lighting: Applicable for both residential and commercial lighting environments.
  • Low-Power LED Drivers: Efficiently drives low-power LED loads.

Features:

  • Primary-Side Feedback: Eliminates the necessity for an optocoupler, thereby simplifying the design and reducing BOM (Bill of Materials) costs.
  • Constant Current (CC) Control: Provides precise and stable LED current regulation, ensuring consistent brightness levels.
  • High Power Factor Correction (PFC): Achieves a high power factor, minimizing harmonic distortion and improving energy efficiency.
  • Low Total Harmonic Distortion (THD): Reduces harmonic distortion, thus enhancing the overall quality of the power supply.
  • Over-Temperature Protection (OTP): Protects the IC from overheating, ensuring reliable and consistent operation.
  • Short-Circuit Protection (SCP): Protects both the IC and the LED load from potential damage caused by short circuits.
  • Open-Circuit Protection (OCP): Protects both the IC and the LED load from potential damage resulting from open circuits.

Benefits:

  • Cost-Effective Design: The elimination of the optocoupler reduces BOM expenses and simplifies PCB layout.
  • High Efficiency: High power factor and low THD levels contribute to improved energy efficiency, reducing energy consumption.
  • Stable LED Current: Ensures consistent brightness and extends the lifespan of the LEDs.
  • Enhanced Reliability: Over-temperature, short-circuit, and open-circuit protection mechanisms enhance the reliability of the LED driver, minimizing failures.
  • Simplified Design Process: Primary-side feedback streamlines the design process and reduces development time, allowing for faster time-to-market.

Additional Details:

The BP2831AJ typically supports a broad input voltage range, rendering it suitable for diverse AC power standards and applications. For comprehensive specifications, including input voltage range, output current capabilities, switching frequency, and recommended external components, it is essential to consult the manufacturer's datasheet. The datasheet also provides vital information regarding available package types and pinout configurations. Depending on the power dissipation of the IC, appropriate heat sinking measures may be necessary to ensure optimal performance and longevity.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1421 $58.2610
995+ $0.1167 $116.1165
1,535+ $0.1132 $173.7620
2,130+ $0.1086 $231.3180
2,750+ $0.1051 $289.0250
3,660+ $0.0947 $346.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess