The MAX9317CECJ from Maxim Integrated is a state-of-the-art, low-jitter, 1:21 differential clock/data driver designed to meet the stringent requirements of today's high-speed data communication systems. This device is adept at distributing a single input signal to multiple outputs with minimal skew and jitter, making it a critical component in applications such as data centers, high-performance computing, and telecommunications equipment.
Key Features:
- High-Speed Operation: Capable of handling clock frequencies up to 2.5GHz, the MAX9317CECJ is optimized for high-speed signal processing.
- Low Jitter Performance: Engineered to deliver low jitter, typically less than 50ps peak-to-peak, ensuring signal integrity and reliable data transmission.
- 1:21 Fanout: This device can drive up to 21 differential pairs, making it an ideal solution for complex systems that require multiple synchronized data streams or clock signals.
- LVPECL Outputs: Features Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs, which provide high-speed differential signaling with reduced noise.
- Flexible Power Supply: Operates from a single +3.3V power supply, simplifying power management within the system.
- Industrial Temperature Range: Designed to operate over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
- Compact Package: Housed in a 32-lead LQFP package (5mm x 5mm), the MAX9317CECJ is designed for space-constrained applications.
Applications:
The MAX9317CECJ is well-suited for a variety of applications that require high-speed data transfer and precise timing, such as:
- Data Centers
- High-Performance Computing
- Networking Equipment
- Telecommunications Systems
- Base Stations
- Test and Measurement Equipment
Maxim Integrated's commitment to quality and performance is evident in the MAX9317CECJ, making it a reliable and efficient choice for designers and engineers looking to enhance the capabilities of their high-speed digital systems.