EN
  • EN
  • DE

NE521DR2G

Part No NE521DR2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR DUAL DIFF 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type TTL
Supply Voltage - Operating ±4.75 V to 5.25 V
Voltage - Input Offset (Max) 7.5mV @ ±4.75V
Current - Input Bias (Max) 20μA @ ±5.25V
Current - Quiescent (Max) 35mA
Propagation Delay (Max) 12ns
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 025188-NE521DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE521DR2G CAD Model

Description

ON Semiconductor NE521DR2G - High-Speed Differential Comparator

The NE521DR2G by ON Semiconductor is a high-speed differential comparator designed to offer fast and reliable performance for a wide range of applications. This device is particularly well-suited for voltage level detection, pulse generation, and precise timing functions in digital and mixed-signal environments.

Key Features

  • Fast Propagation Delay: The NE521DR2G boasts an impressive propagation delay, making it ideal for high-frequency or time-critical signal processing tasks.
  • Dual Supply Operation: It operates on a wide range of supply voltages from ±3.0 V to ±15 V, providing flexibility in various circuit configurations.
  • High Input Impedance: Its high input impedance minimizes the loading effect on the driving circuit, ensuring signal integrity is maintained.
  • Open-Collector Outputs: The open-collector outputs allow for wired-AND connections and provide the ability to connect to different voltage levels, up to the maximum rated supply voltage.
  • Strobed Operation: A unique feature of the NE521DR2G is its strobed operation capability, allowing users to control the comparator's function dynamically.

Applications

The versatility of the NE521DR2G makes it suitable for various applications, including:

  • Zero-crossing detectors
  • Window comparators
  • Waveform generators
  • High-speed sampling circuits
  • Communication systems
  • Industrial automation

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NE521DR2G is no exception, with rigorous testing to ensure reliability and performance under different conditions. It is available in an SOIC-8 package, which is suitable for automated assembly processes and compact PCB designs.

Environmental Compliance

The NE521DR2G is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances. This commitment to environmental sustainability makes it an excellent choice for eco-conscious applications and companies looking to meet strict regulatory requirements.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0000 $54.0000
21+ $4.9231 $103.3851
32+ $4.7693 $152.6176
44+ $4.6154 $203.0776
57+ $4.4616 $254.3112
75+ $4.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess