Products specifications Report Issue?

Mounting Type Panel Mount, Snap-In
Circuit DPST
Switch Function On-Off
Current Rating (Amps) 16A (AC)
Voltage Rating - AC 125 V
Actuator Type Concave (Curved)
Color - Actuator/Cap Black
Actuator Marking O I
Termination Style Quick Connect - 0.187" (4.7mm)
Features Remote Reset Function
Panel Cutout Dimensions Rectangular - 27.70mm x 15.20mm
Temperature Range - Operating -10°C ~ 55°C
Approval Agency cULus, EN, UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1558117-A8GS-D1385
Ultra Librarian 3D Model Ultra Librarian A8GS-D1385 CAD Model

You May Also Be Interested in

E-SWITCH
SWITCH ROCKER DPST-NO 20A 125V
Need more? Email Us
ECAD model for R5FBLKBLKFF0
Carling Technologies
SWITCH ROCKER / Rocker Switch DPST 15A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for VA51L10C-ARC00-000
Carling Technologies
SWITCH ROCKER / Rocker Switch DPDT 20A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for VDDAD664-1AA45-148
NKK Switches
SWITCH ROCKER SPDT 15A 125V
Need more? Email Us
ECAD model for WR19AL
TE Connectivity
SWITCH ROCKER SPDT
Need more? Email Us
ECAD model for A105J51ZQ0004
Carling Technologies
SWITCH ROCKER / Rocker Switch DPST 20A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for VADBBT0B-G1CM7-200
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
ECAD model for M2023TNW01-EA
Carling Technologies
SWITCH ROCKER / Rocker Switch SPST 17A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for LTILA70-6S-RD-RC-NBL/250N
TE Connectivity
SWITCH ROCKER DPST 16A
Need more? Email Us
ECAD model for PRFDD1-16F-BB000

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention