Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Trip Temperature Threshold Cold
Switching Temperature -15°C
Accuracy ±4°C
Current - Output (Maximum) 20mA
Output Type Open Drain
Output Active Low
Output Function /UnderTemp
Selectable Hysteresis Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 17μA
Operating Temperature Range -55°C ~ 135°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 796448-TC6503N015VCTTR
Popularity Medium
Supply and Demand Status Balance
Family Name TC6503
Introduction Date January 15, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TC6503N015VCTTR CAD Model

Description

Introducing the TC6503N015VCTTR from Microchip Technology

The TC6503N015VCTTR is a precision temperature sensor crafted by the renowned Microchip Technology, a leader in the semiconductor industry. This high-quality component is designed to offer reliable and accurate temperature measurements, which is essential for maintaining the performance and safety of electronic systems.

Key Features

  • Accuracy: The TC6503N015VCTTR is known for its precise temperature sensing capabilities. It can detect changes with a high degree of accuracy, making it an ideal choice for critical applications where temperature monitoring is vital.
  • Operating Voltage Range: This sensor operates over a wide range of voltages, accommodating various system designs and ensuring compatibility with different types of electronic equipment.
  • Low Power Consumption: Designed with power efficiency in mind, the TC6503N015VCTTR is suitable for battery-powered devices, as it helps to prolong battery life by consuming minimal power.
  • Package: It comes in a compact, 5-pin SOT-23 package, which is perfect for space-constrained applications. The small footprint allows for integration into a variety of electronic assemblies without compromising on performance.

Applications

The versatility of the TC6503N015VCTTR makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Portable consumer electronics
  • Industrial controls
  • Automotive systems
  • Data center environmental monitoring
  • Medical devices that require precise temperature regulation

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the TC6503N015VCTTR is no exception. It is built to meet stringent industry standards, ensuring that it performs consistently over time and under various environmental conditions. Users can trust this sensor to deliver accurate data, contributing to the overall stability and dependability of their electronic systems.

Whether you're designing a sophisticated medical device or a rugged piece of industrial equipment, the TC6503N015VCTTR temperature sensor from Microchip Technology is an excellent choice to ensure precise temperature monitoring and control.

You May Also Be Interested in

Texas Instruments
Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Lowest to $1.7762
ECAD model for LM26CIM5X-XHA
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Lowest to $1.0662
ECAD model for LM26CIM5-VPA
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat | IC THERMOSTAT DGTL LOPWR SOT23-5
Lowest to $1.5320
ECAD model for LM26CIM5-SPA
Texas Instruments
THERMOSTAT 70DEG ACT HI SOT563-6 / Thermostat 70°C Active High Push-Pull SOT-5X3
Lowest to $0.9503
ECAD model for TMP303EDRLR
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Need more? Email Us
ECAD model for LM26LVCISD-120/NOPB
Texas Instruments
THERMOSTAT 80DEG ACT HI SOT563-6 / Thermostat 80°C Active High Push-Pull SOT-5X3
Lowest to $0.7140
ECAD model for TMP303FDRLR
Texas Instruments
Accurate, Factory-Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Lowest to $1.2999
ECAD model for LM26CIM5X-HHD
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP
Lowest to $3.2936
ECAD model for TC650AEVUATR
ABLIC U.S.A. Inc.
THERMOSTAT SOT23-5 / Thermostat SOT-23-5
Need more? Email Us
ECAD model for S-5843A52AA-M5T1U

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention