Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 100W x 1 @ 4 Ohm
Supply Voltage - Operating 10.8 V to 13.2 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 36-HSSOP
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 109909-TAS5121DKDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5121DKDR CAD Model

Description

Product Overview: TAS5121DKDR by Texas Instruments

The TAS5121DKDR is a high-performance, single-channel digital amplifier power stage from Texas Instruments, designed to deliver premium audio quality in a compact and efficient package. This advanced audio solution is perfect for applications that require high power output with minimal distortion and noise.

Key Features

  • High Output Power: Capable of delivering up to 125W into a 4-ohm load, the TAS5121DKDR ensures powerful sound reproduction for a range of audio applications.
  • Efficient Operation: With an advanced PWM (Pulse Width Modulation) architecture, this component achieves high efficiency, reducing heat dissipation and power losses.
  • Thermal and Overcurrent Protection: The device includes integrated self-protection circuits that guard against thermal overload and overcurrent conditions, enhancing reliability and longevity.
  • Single Power Supply: Operating from a single power supply ranging from 10.8V to 13.2V, the TAS5121DKDR simplifies the power design for audio systems.
  • Low Idle Loss: A low idle loss feature ensures that the amplifier maintains high efficiency even at low output levels, making it ideal for a wide variety of audio playback scenarios.

Applications

The TAS5121DKDR is versatile and can be used in various applications where high-quality audio amplification is needed. These include:

  • Home theater systems
  • Professional audio equipment
  • Active speakers
  • Mini and micro component systems

Technical Specifications

The TAS5121DKDR is offered in a 36-Pin HTSSOP (DAP) package, providing a compact solution for space-constrained applications. It supports a wide range of audio sampling rates and has a low THD+N (Total Harmonic Distortion + Noise), ensuring crystal-clear audio reproduction.

Conclusion

Texas Instruments' TAS5121DKDR is a robust and efficient solution for designers looking to enhance their audio systems with high-quality sound and reliable performance. Its integration of advanced features in a compact form factor makes it an excellent choice for a wide array of high-fidelity audio applications.

You May Also Be Interested in

Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Need more? Email Us
ECAD model for LM4835MT
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $6.6609
ECAD model for TAS5103DAPR
Texas Instruments
700-mW MONO LOW-VOLTAGE AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR .7W MONO 8MSOP
Lowest to $1.3803
ECAD model for TPA721DGN
STMicroelectronics
45W/2ohm BRIDGE CAR RADIO AMPLIFIER WITH DIAGNOSTIC FACILITY | IC AMP AUDIO PWR 65W MULTIWATT11
Need more? Email Us
ECAD model for TDA7396
Rohm Semiconductor
20W+20W Class-D Speaker Amplifier for Analog Input
Lowest to $74.6524
ECAD model for BD5424EFS
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP / Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 36-HSOP
Lowest to $75.1516
ECAD model for TDF8599BTH/N1CS
National Semiconductor (TI)
Overture™ Audio Power Amplifier Series 30W Audio Power Amplifier with Mute and Standby Modes
Need more? Email Us
ECAD model for LM4700TF
Texas Instruments
125-W Stereo / 250-W Mono PurePath™ HD Digital-Input Class-D Power Stage | IC AMP AUD 125W STER D 44HTSSOP
Lowest to $5.2781
ECAD model for TAS5612LADDV
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
ECAD model for MAX9718DEUB+

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5617 $52.4936
19+ $5.3840 $102.2960
29+ $5.2157 $151.2553
40+ $5.0475 $201.9000
52+ $4.8792 $253.7184
69+ $4.3745 $301.8405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,639 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention