EN
  • EN
  • DE

MAX9224ETI+

Part No MAX9224ETI+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER LP 28-TQFN / 220Mbps Deserializer 1 Input 22 Output 28-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Function Deserializer
Data Rate 220Mbps
Input Type LCDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 22
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX9224
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MAX9224ETI+,MAXMAXMAX9224ETI+
Standard Package 1
Win Source Part Number 1075875-MAX9224ETI+
Ultra Librarian 3D Model Ultra Librarian MAX9224ETI+ CAD Model

Description

Maxim Integrated MAX9224ETI+ High-Speed LVDS Serializer

The MAX9224ETI+ is a compact, high-performance serializer from Maxim Integrated, designed to streamline communication in complex systems by converting parallel input data into serial Low-Voltage Differential Signaling (LVDS) data streams. This advanced chip is an ideal solution for applications requiring high-speed data transmission with minimal electromagnetic interference (EMI), such as automotive infotainment, industrial cameras, and high-resolution video displays.

Featuring a 10- to 35-MHz pixel clock input, the MAX9224ETI+ is capable of serializing up to 24 bits of parallel data, making it highly versatile for various digital communication needs. The device operates over a -40°C to +85°C temperature range, ensuring reliability and consistent performance even in harsh environments.

One of the key advantages of the MAX9224ETI+ is its low-power operation. It consumes a mere 105mW when operating at 35MHz, which is particularly beneficial for portable and battery-powered devices where power efficiency is critical. Furthermore, the serializer incorporates a power-down feature that reduces power consumption to less than 10µW when not in active use, further conserving energy and extending device battery life.

The MAX9224ETI+ comes in a compact 28-pin TQFN package, making it a space-saving choice for designs where PCB real estate is at a premium. Additionally, the serializer includes programmable edge trigger, alignment, and pre-emphasis, allowing designers to fine-tune the LVDS output to match specific application requirements and cable characteristics.

For ease of integration, the MAX9224ETI+ is fully compatible with industry-standard LVDS receivers, ensuring seamless interoperability with a wide range of components. Its robust design includes built-in fault detection, which provides an additional layer of system reliability by alerting the host processor to any potential issues.

In summary, the Maxim Integrated MAX9224ETI+ is a highly efficient, reliable, and versatile LVDS serializer that addresses the needs of high-speed data communication with a focus on power efficiency and compact design. Its advanced features make it an excellent choice for designers looking to enhance their digital communication systems.

You May Also Be Interested in

THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Analog Devices Inc.
IC
Lowest to $21.1376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess