EN
  • EN
  • DE

DS2431P-A1+

Part No DS2431P-A1+
Manufacturer Maxim Integrated
Catalog Memory
Description IC EEPROM 1KBIT 1-WIRE 6TSOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 256 x 4
Memory Interface 1-Wire®
Access Time 2 µs
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-SMD, J-Lead
Supplier Device Package 6-TSOC
Base Product Number DS2431
Standard Package 120 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 586447-DS2431P-A1+
Ultra Librarian 3D Model Ultra Librarian DS2431P-A1+ CAD Model

Description

Maxim Integrated DS2431P-A1+ 1Kb Protected 1-Wire EEPROM with SHA-1 Engine

The Maxim Integrated DS2431P-A1+ is a highly secure, 1Kb EEPROM component that is designed to provide both versatile storage and robust security for a wide range of applications. This compact, high-performance memory module integrates a SHA-1 engine, making it an ideal choice for systems where data integrity and authentication are critical. The device utilizes the exclusive 1-Wire® interface, which minimizes the number of pins required for communication and allows for a simple, cost-effective, and powerful design in a small form factor.

Key Features:

  • High-Security SHA-1 Engine: The built-in SHA-1 hash function ensures that stored data is protected against tampering, providing a secure method for storing sensitive information and verifying data authenticity.
  • 1-Wire Interface: The DS2431P-A1+ operates over Maxim's unique 1-Wire interface, which requires only a single data lead and a ground return for communication. This simplifies the hardware design and reduces the overall system footprint.
  • 1Kb Memory: The device offers 1024 bits of EEPROM, organized as four pages of 256 bits each, which is ideal for storing small amounts of data such as calibration constants, device identification, and cryptographic keys.
  • Application Versatility: Suited for a diverse range of applications, including accessory identification, medical sensor calibration storage, and consumable authentication.
  • Protection Features: The memory includes write protection options, such as EPROM emulation mode, which allows the user to write-protect pages to prevent accidental or unauthorized changes.

Applications:

With its secure storage capabilities and easy integration, the DS2431P-A1+ is well-suited for use in various applications, including but not limited to:

  • Secure data storage and transfer
  • Device authentication
  • Medical and industrial sensor calibration
  • Aftermarket product validation
  • Supply chain integrity

The DS2431P-A1+ from Maxim Integrated is a reliable and secure EEPROM solution that provides designers with a compact, secure, and cost-effective option for their data storage and authentication needs.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6172 $60.0236
31+ $3.7884 $117.4404
48+ $3.6701 $176.1648
66+ $3.5516 $234.4056
85+ $3.4333 $291.8305
113+ $3.0781 $347.8253
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess