EN
  • EN
  • DE

MAX9175EUB+

Part No MAX9175EUB+
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 1CH 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Buffer, Multiplexer
Applications LVDS
Input LVDS
Output LVDS
Data Rate (Max) 800Mbps
Delay Time 2.39ns
Capacitance - Input 4.5pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 25mA
Temperature Range - Operating -40°C to 85°C
Case / Package 10-uMAX
Win Source Part Number 1071639-MAX9175EUB+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9175EUB+ CAD Model

Description

Maxim Integrated MAX9175EUB+ Low-Voltage LVDS Serializer

The Maxim Integrated MAX9175EUB+ is a high-performance, low-voltage differential signaling (LVDS) serializer designed to provide a reliable and efficient means of transmitting high-speed data over long distances with minimal electromagnetic interference (EMI). This compact and energy-efficient device is ideal for applications where space is at a premium and power consumption needs to be minimized.

With its ability to operate from a single +3.3V supply, the MAX9175EUB+ is capable of serializing parallel 10-bit data and converting it into a serial LVDS data stream. This conversion process allows for the use of twisted-pair or flat ribbon cables to transmit data at rates up to 840Mbps, making it suitable for a wide range of digital communication applications, including digital video interfaces, automotive infotainment systems, and high-speed data acquisition.

The device features a flow-through pinout that simplifies the PCB layout and reduces design complexity. Its low-voltage operation not only reduces power consumption but also helps in maintaining signal integrity across the transmission path. The MAX9175EUB+ is equipped with a power-down mode, which significantly reduces the current consumption when the device is not in active use, further conserving energy in battery-powered applications.

For enhanced reliability, the MAX9175EUB+ incorporates an integrated fail-safe circuit that ensures the LVDS receiver output is in a high impedance state when the input is shorted or open, or when the input is undriven. This feature is critical for preventing damage to the receiver and ensuring the system's robustness.

Enclosed in a small 10-pin µMAX package, the MAX9175EUB+ is designed to meet the demands of modern electronics that require high data throughput, compactness, and low power consumption. Its industry-standard footprint and compatibility with other LVDS components make it a versatile choice for designers looking to enhance their data communication systems.

With Maxim Integrated's reputation for quality and performance, the MAX9175EUB+ is a reliable choice for engineers seeking to improve their high-speed data transmission solutions while maintaining stringent power and space requirements.

You May Also Be Interested in

Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess