EN
  • EN
  • DE

ATSAMA5D36A-CN

Part No ATSAMA5D36A-CN
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU SAMA5D3 536MHZ 324LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Microchip Technology
Series SAMA5D3
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 536MHz
RAM Controllers LPDDR, LPDDR2, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000Mbps (1)
USB USB 2.0 (3)
Voltage - I/O 1.2V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features AES, SHA, TDES, TRNG
Mounting Type Surface Mount
Package / Case 324-LFBGA
Supplier Device Package 324-LFBGA (15x15)
Additional Interfaces CAN, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART
Base Product Number ATSAMA5
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 852284-ATSAMA5D36A-CN
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D36A-CN CAD Model

Description

Microchip Technology's ATSAMA5D36A-CN Microprocessor

The ATSAMA5D36A-CN is a high-performance microprocessor from Microchip Technology, designed to cater to the demanding requirements of modern embedded systems. This processor is part of the SAMA5 series, known for its robust design, low power consumption, and a rich set of peripherals. It is an ideal choice for applications requiring high levels of processing power and connectivity, such as industrial automation, smart energy management, healthcare devices, and advanced human-machine interfaces.

Key Features

  • High-Performance CPU: At the heart of the ATSAMA5D36A-CN is an ARM Cortex-A5 core that can run up to 536 MHz, providing a balanced trade-off between computational power and energy efficiency.
  • Enhanced Security: The device includes a comprehensive set of security features, including a secure boot mechanism, AES and SHA cryptographic engines, and a true random number generator to ensure data protection and secure communications.
  • Extensive Connectivity: With integrated Ethernet MAC, multiple USB ports, and UARTs, this microprocessor offers a variety of connectivity options to meet the requirements of connected devices.
  • Flexible Memory Interface: It supports DDR2, LPDDR, and DDR3 SDRAM, along with eMMC, SDIO, and Serial Flash, providing designers with the flexibility to choose from various memory options for their specific application needs.
  • Rich Peripheral Set: The ATSAMA5D36A-CN comes with a range of onboard peripherals, including LCD controllers for graphical interfaces, touch screen support, and multiple timers and PWM channels for precise control applications.

Applications

The versatility of the ATSAMA5D36A-CN allows it to be integrated into a wide array of applications. Its ability to handle complex tasks with low power consumption makes it particularly suitable for portable and battery-operated devices. Additionally, its advanced security features are crucial for applications that require secure data transactions and storage, such as point-of-sale systems and IoT devices.

Conclusion

With its perfect blend of performance, security, and connectivity, the ATSAMA5D36A-CN from Microchip Technology is engineered to meet the challenges of today's sophisticated electronic applications. Whether you are developing a smart wearable, an industrial control system, or a secure communication device, this microprocessor is designed to bring efficiency and reliability to your product.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
IBM
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6019 $70.8057
6+ $19.3657 $116.1942
8+ $18.7605 $150.0840
12+ $18.1553 $217.8636
15+ $17.5502 $263.2530
20+ $15.7346 $314.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess