EN
  • EN
  • DE

ATSAMA5D41A-CUR

Part No ATSAMA5D41A-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT 128KB ROM 289LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 600MHz 289-LFBGA (14x14)
Manufacturer Microchip Technology
Series SAMA5D4
Package Reel - TR
Part Status Obsolete
Core Processor ARM® Cortex®-A5
Speed 600MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 289-LFBGA
Case / Package 289-LFBGA (14x14)
Family Name ATSAMA5D41
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAMA5D41A-CURDKR, ATSAMA5D41A-CURDKR, 1611-ATSAMA5D41A-CURDKRINACTIVE, ATSAMA5D41A-CURTR, 1611-ATSAMA5D41A-CURTR, 1611-ATSAMA5D41A-CURDKR-ND, ATSAMA5D41A-CUR-ND, ATSAMA5D41A-CURCT, 1611-ATSAMA5D41A-CURCT, 1611-ATSAMA5D41A-CURTR-ND, 1611-ATSAMA5D41A-CURTRINACTIVE
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862464-ATSAMA5D41A-CUR
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D41A-CUR CAD Model

Description

Microchip Technology's ATSAMA5D41A-CUR

The ATSAMA5D41A-CUR is a high-performance, power-efficient embedded microprocessor unit (MPU) from the renowned manufacturer, Microchip Technology. This product is part of the SAMA5 series, which is designed to cater to the needs of user interface applications that require high data processing and optimized power consumption.

This MPU is built on the ARM® Cortex®-A5 processor, which operates at a speed of up to 536 MHz, providing a balanced combination of computing performance and power efficiency. This makes the ATSAMA5D41A-CUR ideal for applications in industrial control systems, consumer electronics, smart energy management, and Internet of Things (IoT) devices.

The ATSAMA5D41A-CUR comes with a rich set of peripherals and interfaces that support a wide range of connectivity options. It includes integrated Ethernet, multiple UARTs, SPIs, and I2Cs, along with a USB Host and Device interface. This connectivity ensures that the MPU can easily communicate with other devices and systems, making it a versatile choice for complex embedded designs.

Security is a paramount concern in today's connected devices, and the ATSAMA5D41A-CUR addresses this with its robust security features. It includes a hardware encryption engine that supports AES, 3DES, and SHA, among others, providing secure data communication and storage. Additionally, there's a True Random Number Generator (TRNG) that enhances the security of cryptographic operations.

For developers looking to create a user interface, the ATSAMA5D41A-CUR supports multiple LCD interfaces and has a graphics accelerator for 2D operations, enabling the creation of smooth and visually appealing displays. The MPU also supports DDR2 and LPDDR/LPDDR2 memory interfaces, giving designers the flexibility to choose the optimal memory solution for their application.

Overall, the Microchip Technology ATSAMA5D41A-CUR is a feature-rich and reliable MPU that offers an excellent solution for designers looking to develop applications with demanding processing needs and stringent power constraints. With its robust security features and extensive connectivity options, it stands as a solid foundation for building advanced, secure, and efficient embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.4409 $99.4409
2+ $96.3339 $192.6678
3+ $93.2258 $279.6774
4+ $90.1189 $360.4756
5+ $80.7957 $403.9785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess