EN
  • EN
  • DE

KSZ8081RNBCA-TR

Part No KSZ8081RNBCA-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description PHY 1-CH 10Mbps/100Mbps 3.3V 32-Pin QFN EP T/R / IC TXRX ETHERNET 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RMII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 002228-KSZ8081RNBCA-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name KSZ8081RNB
Introduction Date November 05, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian KSZ8081RNBCA-TR CAD Model

Description

Microchip Technology's KSZ8081RNBCA-TR Ethernet PHY Transceiver

The KSZ8081RNBCA-TR is a high-performance Ethernet PHY transceiver from the reputable manufacturer Microchip Technology. This device is specifically designed to meet the rigorous demands of embedded network applications and communication systems. It is part of Microchip's family of low-power, compact, and feature-rich Ethernet transceivers that provide a reliable interface for 10Base-T and 100Base-TX Ethernet communications.

Key Features

  • Single-Chip Ethernet Physical Layer Transceiver (PHY): Integrating all the necessary components for Ethernet physical layer functionalities, the KSZ8081RNBCA-TR simplifies design and saves board space.
  • Support for Fast Ethernet: Capable of operating at 10 Mbps (10Base-T) and 100 Mbps (100Base-TX) speeds, this device ensures compatibility with various network speeds and types.
  • RMII Interface: The Reduced Media Independent Interface (RMII) allows for a reduced number of signals to connect with MAC controllers, facilitating a simple and cost-effective design.
  • Low Power Consumption: With its focus on energy efficiency, the KSZ8081RNBCA-TR operates with low power consumption, making it suitable for power-sensitive applications.
  • Auto-Negotiation: This feature automatically determines the best possible speed and duplex mode, ensuring optimal network performance and compatibility.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits to withstand common electrical surges, improving system reliability.

Applications

The KSZ8081RNBCA-TR is ideal for a wide range of applications, including but not limited to:

  • Embedded systems
  • Industrial automation
  • Networked consumer electronics
  • Smart home devices
  • Automotive infotainment systems

Package and Availability

The KSZ8081RNBCA-TR comes in a compact 24-QFN (Quad Flat No-leads) package, which is highly suitable for space-constrained applications. It is available in tape and reel packaging, facilitating easy integration into manufacturing processes. As a testament to Microchip's commitment to long-term availability, this transceiver is a reliable choice for both current and future designs.

With its advanced features, energy efficiency, and robust design, the Microchip Technology KSZ8081RNBCA-TR Ethernet PHY transceiver is an excellent choice for designers looking to incorporate network connectivity with minimal hassle and maximum performance.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7564 $52.9480
165+ $0.6206 $102.3990
250+ $0.6012 $150.3000
345+ $0.5818 $200.7210
445+ $0.5624 $250.2680
595+ $0.5043 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205,020 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess