EN
  • EN
  • DE

WP32C2W6NFEI-400B2

Part No WP32C2W6NFEI-400B2
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Applications Network Processor
Core Processor MIPS32® 34Kc™
Program Memory Type SRAM
Interface I2C, RMII, UART
Mounting SMD (SMT)
Package / Case 896-BGA, FCBGA
Supplier Device Package 896-FCBGA (31x31)
Base Product Number WP32C2
HTSUS 0000.00.0000
Standard Package 27
Win Source Part Number 1009514-WP32C2W6NFEI-400B2
Ultra Librarian 3D Model Ultra Librarian WP32C2W6NFEI-400B2 CAD Model

Description

The WP32C2W6NFEI-400B2 is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide array of applications, from automotive to industrial, communication, and consumer electronics, offering a blend of reliability, performance, and versatility.

Key Features

  • High Performance: The WP32C2W6NFEI-400B2 is built to deliver robust performance, ensuring high efficiency and reliability for demanding applications.
  • Advanced Technology: Incorporating the latest innovations from Microchip Technology, this product is equipped with advanced features that enhance its functionality and usability.
  • Energy Efficient: With energy efficiency in mind, the WP32C2W6NFEI-400B2 is designed to minimize power consumption, making it ideal for power-sensitive applications.
  • Durability: Constructed with high-quality materials, this product is engineered to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: The WP32C2W6NFEI-400B2 boasts a compact form factor, allowing for easy integration into a variety of systems without compromising on space.

Applications

The versatility of the WP32C2W6NFEI-400B2 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Automotive systems that require robust and reliable components.
  • Industrial automation, where precision and efficiency are paramount.
  • Communication equipment that demands high-speed data processing and transfer.
  • Consumer electronics that benefit from compact size and energy efficiency.

Quality Assurance

Microchip Technology is committed to delivering high-quality products. The WP32C2W6NFEI-400B2 has undergone rigorous testing and quality control measures to ensure that it meets the high standards expected by customers in various industries.

Support and Resources

Customers choosing the WP32C2W6NFEI-400B2 benefit from Microchip Technology's comprehensive support network. This includes access to detailed technical documentation, customer support services, and a community of developers and experts to assist with integration, development, and troubleshooting.

You May Also Be Interested in

NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.6368
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess