The MAX913ESA+ is a precision, high-speed, low-power dual comparator from Maxim Integrated, designed to operate from a single +5V supply. This device is engineered to provide fast response times with low power consumption, making it an ideal choice for a wide range of applications, including zero-crossing detectors, window comparators, and high-speed sampling circuits.
Key Features
- Single +5V Supply: The MAX913ESA+ is optimized for single-supply operation, simplifying the design process and reducing power requirements.
- High Speed: With a propagation delay of typically 40ns, this comparator is designed for applications that require high-speed performance.
- Low Power Consumption: The low quiescent current of typically 1.5mA per comparator makes it suitable for battery-powered and portable devices.
- TTL/CMOS-Compatible Outputs: The outputs can directly interface with TTL and CMOS logic, allowing for easy integration with digital systems.
- No Phase Reversal: The device is designed to prevent phase reversal on the outputs, ensuring reliable operation even with overdriven inputs.
- Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents spurious oscillations.
Applications
The MAX913ESA+ is versatile and can be used in a variety of applications, including:
- High-speed analog-to-digital converters
- Zero-crossing detectors in power control systems
- Window comparators for signal monitoring
- High-speed trigger circuits
- Line receivers
- Voltage level translation
Package and Reliability
The MAX913ESA+ comes in an 8-pin NSOIC package, which provides a compact footprint while still offering ease of handling and assembly. Maxim Integrated's commitment to quality ensures that this comparator delivers consistent performance and reliability.
With its combination of high speed, low power, and single-supply operation, the MAX913ESA+ is an excellent choice for designers looking to add precision and efficiency to their electronic systems.