EN
  • EN
  • DE

MIR60363T

Part No MIR60363T
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078876-MIR60363T
Categories OEM Parts(M-N)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIR60363T CAD Model

Description

The MIR60363T is an infrared (IR) receiver module manufactured by Everlight Electronics. This module is designed to receive infrared signals, commonly used in remote control applications for various electronic devices. It integrates a photodiode, amplifier, and decoder in a single package, simplifying the design of IR remote control systems.

Applications:

  • Remote control receivers for televisions, DVD players, and set-top boxes
  • Remote control receivers for audio equipment (e.g., stereos, amplifiers)
  • Wireless remote control systems for home appliances (e.g., air conditioners, fans)
  • Infrared remote control for lighting systems
  • Remote control for toys and gaming devices

Features:

  • Integrated photodiode, amplifier, and decoder
  • High sensitivity to infrared signals
  • Immunity to ambient light interference
  • Low power consumption
  • Compact package
  • Suitable for various carrier frequencies (e.g., 38 kHz)

Benefits:

  • Simplified IR remote control system design
  • Reliable reception of infrared signals
  • Reduced interference from ambient light sources
  • Extended battery life due to low power consumption
  • Smaller PCB footprint due to compact package
  • Versatile compatibility with different IR remote control protocols

Additional Details:

The MIR60363T operates on a supply voltage range typically between 2.7V and 5.5V. It features a built-in filter to reduce noise and interference from ambient light sources, ensuring reliable signal reception. The module is sensitive to infrared signals with a carrier frequency of 38 kHz, which is a common standard for IR remote control systems. The output signal from the module is typically a digital signal that can be directly interfaced with a microcontroller or other digital logic circuits. The module is designed to be RoHS compliant, ensuring that it meets environmental standards. The module's compact size allows for easy integration into a variety of electronic devices. The high sensitivity of the module ensures reliable operation even with weak IR signals. The Everlight MIR60363T is a reliable and cost-effective solution for IR remote control applications.

Furthermore, the improved immunity to ambient light prevents false triggering and ensures accurate signal detection. The integrated decoder simplifies the interface with microcontrollers, reducing software overhead. The low supply current contributes to energy efficiency in battery-powered devices. The robust design ensures reliable operation in various environmental conditions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Meled
Lowest to $0.1113
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Meled
Lowest to $0.1172
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,595+ $0.0314 $50.0830
3,895+ $0.0257 $100.1015
6,025+ $0.0249 $150.0225
8,300+ $0.0241 $200.0300
10,730+ $0.0233 $250.0090
14,355+ $0.0209 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,040 pieces
MOQ: 1595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess