EN
  • EN
  • DE

MAX908CPD+

Part No MAX908CPD+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Quad 5.5V 14-Pin PDIP N / IC COMPARATOR TTL QUAD HS 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Elements 4
Output Type TTL
Dual Supply Voltage (±) 4.5 V ~ 11 V
Voltage - Input Offset (Maximum) 2mV @ 5V
Current - Input Bias (Maximum) 0.3μA @ 5V
Maximum Quiescent Current 1mA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Propagation Delay (Maximum) 50ns
Operating Temperature Range 0°C ~ 70°C
Package 14-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Win Source Part Number 787157-MAX908CPD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX908
Introduction Date July 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX908CPD+ CAD Model

Description

The MAX908CPD+ from Maxim Integrated is a high-performance, precision operational amplifier that has been meticulously designed to cater to a wide array of applications requiring accurate signal conditioning. This component is renowned for its impressive speed-to-power ratio, making it an ideal choice for battery-powered devices, data acquisition systems, and other portable equipment where power conservation is paramount.

Key Features

  • Wide Supply Voltage Range: The MAX908CPD+ operates on a supply voltage range from 4.5V to 5.5V, allowing for flexible integration into various circuit designs.
  • Low Power Consumption: It is engineered for low power consumption, which is essential for extending the battery life of portable devices.
  • High Speed: The device boasts a fast settling time, making it suitable for high-speed analog-to-digital converters (ADCs) and other applications requiring quick response times.
  • High Output Drive Capability: With its ability to drive high load capacities, the MAX908CPD+ is versatile enough to be used in a multitude of applications.

Applications

The MAX908CPD+ is highly versatile and can be used in various applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Active Filters
  • Signal Conditioning Circuits
  • Analog-to-Digital Converter (ADC) Systems

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 4.5V to 5.5V Power Consumption Low Settling Time Fast Output Drive Capability High

The MAX908CPD+ is available in a 14-pin plastic DIP package, ensuring easy integration into a variety of PCB layouts. Its robust design and reliable performance make it a go-to solution for engineers and designers seeking a high-quality operational amplifier for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess