EN
  • EN
  • DE

MAX3880ECB+TD

Part No MAX3880ECB+TD
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC 1:16 DESERIALIZER 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Deserializer
Data Rate 2.488Gbps
Input Type Serial
Output Type LVDS
Number of Inputs 1
Number of Outputs 16
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 64-TQFP-EP (10x10)
Win Source Part Number 073558-MAX3880ECB+TD
Ultra Librarian 3D Model Ultra Librarian MAX3880ECB+TD CAD Model

Description

Product Overview: MAX3880ECB+TD - Maxim Integrated

The MAX3880ECB+TD from Maxim Integrated is a high-performance, 3.2Gbps Clock-Recovery and Data-Retiming IC, designed to deliver exceptional signal integrity in high-speed communication systems. This component is an essential solution for applications that require precise timing and data recovery from a noisy environment, making it ideal for use in fiber-optic receivers, backplane interconnects, and high-speed data routers.

Key Features

  • High Data Rate: Supports data rates up to 3.2Gbps, enabling high-speed data transmission and ensuring compatibility with a wide range of communication standards.
  • Low Jitter Performance: Provides excellent jitter performance, which is critical for maintaining signal integrity and ensuring reliable data transmission over long distances.
  • Integrated Functions: Combines clock recovery and data retiming in a single chip, which simplifies design and saves board space.
  • Flexible Interfaces: Features both differential PECL inputs and outputs, offering design flexibility and ease of integration into existing systems.
  • Power Efficiency: Operates with a single +3.3V power supply, optimizing power efficiency for modern electronic systems.

Applications

  • SONET/SDH Equipment
  • Gigabit Ethernet
  • Fiber Channel Systems
  • Backplane Interconnects
  • High-Speed Data Acquisition

The MAX3880ECB+TD is housed in a compact 64-TQFP-EP package, making it suitable for space-constrained applications. Its robust design ensures reliable operation in demanding environments, while its advanced features make it a go-to choice for designers looking to enhance the performance of their high-speed communication systems.

Maxim Integrated's commitment to quality and performance is reflected in the MAX3880ECB+TD, providing engineers with a reliable and efficient solution for their clock recovery and data retiming needs.

You May Also Be Interested in

TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9258 $58.8870
36+ $3.2213 $115.9668
56+ $3.1208 $174.7648
77+ $3.0203 $232.5631
99+ $2.9198 $289.0602
133+ $2.6172 $348.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess