EN
  • EN
  • DE

MAX924CSE+

Part No MAX924CSE+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP QUAD LOW PWR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 11μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 022284-MAX924CSE+
Ultra Librarian 3D Model Ultra Librarian MAX924CSE+ CAD Model

Description

Maxim Integrated MAX924CSE+ Low-Power, Quad Voltage Comparator

The MAX924CSE+ is a high-performance, quad voltage comparator from Maxim Integrated that offers a perfect blend of power efficiency and precision. Designed to operate with single or dual supplies, this versatile component is an ideal choice for battery-powered and portable applications where space and power consumption are critical considerations.

Key Features:

  • Low Power Consumption: With a quiescent current of just 5µA per comparator, the MAX924CSE+ is engineered for applications that demand minimal power draw.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from +2.5V to +11V or ±1.25V to ±5.5V, accommodating a variety of system voltages and allowing for flexible design options.
  • Precision Performance: The device boasts a fast propagation delay of 300ns, ensuring timely and accurate voltage comparisons in critical applications.
  • Integrated Features: Each comparator includes a voltage reference, making the MAX924CSE+ a compact solution for threshold detection and level-shifting tasks.

Applications:

The MAX924CSE+ is suitable for a wide range of applications, including:

  • Battery Monitoring
  • Window Comparators
  • Threshold Detectors/Level Shifters
  • Zero-Crossing Detectors
  • Portable Equipment
  • Medical Devices
  • Industrial Control Systems

Package and Reliability:

Encased in a 16-pin narrow SO package, the MAX924CSE+ is designed for space-constrained environments. Maxim Integrated's commitment to quality ensures that the MAX924CSE+ meets stringent reliability standards, providing a robust solution for your design needs.

Whether you're developing a power-sensitive portable device or an industrial system requiring precision and reliability, the MAX924CSE+ from Maxim Integrated is a smart choice that delivers performance without compromising on power efficiency.

You May Also Be Interested in

Rochester Electronics
93S46DM
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess