EN
  • EN
  • DE

MAX9017BEKA+T

Part No MAX9017BEKA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Beyond-the-Rails
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 0.001μA @ 5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 2.8μA
CMRR, PSRR (Typ) 80dB PSRR
Propagation Delay (Maximum) 28μs
Hysteresis 4mV
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-8
Mounting SMD
Manufacturer Package SOT-23-8
Win Source Part Number 707199-MAX9017BEKA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9017
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9017BEKA+T CAD Model

Description

Product Overview: MAX9017BEKA+T from Maxim Integrated

The MAX9017BEKA+T is a precision, low-power comparator from Maxim Integrated, designed to provide a reliable solution for a variety of electronic applications where accuracy and power efficiency are crucial. This component is particularly well-suited for battery-powered devices, portable equipment, and other systems where power conservation is a priority.

Key Features

  • Low Power Consumption: The MAX9017BEKA+T is optimized for low-power operations, ensuring minimal impact on battery life, which is essential for portable and wearable devices.
  • Single-Supply Operation: This comparator can operate from a single +2.5V to +5.5V supply, making it versatile for various circuit designs and simplifying power supply requirements.
  • High Accuracy: With its precision characteristics, the MAX9017BEKA+T offers excellent accuracy, which is critical for applications requiring precise voltage monitoring and control.
  • Push-Pull Output: The device features a push-pull output stage that eliminates the need for an external pull-up resistor and can directly drive loads.
  • Compact Package: The MAX9017BEKA+T comes in a small 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The versatility of the MAX9017BEKA+T allows it to be used in a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Window comparators
  • Data systems
  • Medical devices
  • Industrial control systems

Performance Specifications

The MAX9017BEKA+T boasts an impressive set of performance characteristics that make it a strong candidate for precision applications. It features a fast propagation delay, typically just 4.5µs at +5V, which ensures quick response times in critical signal processing tasks. Additionally, the comparator's low input bias current and low input offset voltage contribute to its high precision and stability.

Overall, the MAX9017BEKA+T from Maxim Integrated is a reliable, high-performance comparator that offers a compact, power-efficient solution for a wide range of electronic applications. Its precision, combined with low power consumption and a versatile supply voltage range, makes it an excellent choice for engineers and designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess