EN
  • EN
  • DE

MDBT50Q-P1MV2

Part No MDBT50Q-P1MV2
Manufacturer Raytac
Catalog RF and Wireless >RF Power Dividers/Splitters
Description RF TXRX MOD 802.15.4 BT TH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and WirelessRF Transceiver Modules and Modems
Mfr Raytac
Packaging Bag
Part Status Active
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.4, Zigbee?
Frequency 2.36GHz ~ 2.5GHz
Data Rate 2Mbps
Power - Output 8dBm
Sensitivity -103dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, PDM, PWM, UART, USB
Antenna Type PCB Trace
Utilized IC / Part nRF52840
Memory Size 1MB Flash, 256kB RAM
Voltage - Supply 1.7V ~ 5.5V
Current - Receiving 3.7mA ~ 11.1mA
Current - Transmitting 2.7mA ~ 32.7mA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Package / Case 61-SMD Module
Ultra Librarian 3D Model Ultra Librarian MDBT50Q-P1MV2 CAD Model

You May Also Be Interested in

Mini-Circuits
DC PASS PWRSPLTR, 800 - 2000 MHZ
Need more? Email Us
Mini-Circuits
DC PASS PWR SPLTR, 500-10500 MHZ
Need more? Email Us
Mini-Circuits
PWR SPLTR, 150 - 6000 MHZ, 50
Need more? Email Us
Mini-Circuits
PWR DIV SMA-F 4 WAY .5-6GHZ
Need more? Email Us
Mini-Circuits
C&W PWR SPLTR, 5-1800 MHZ, 75
Need more? Email Us
Mini-Circuits
4 WAYS PWRSPLTR, 4000-18000 MHZ
Need more? Email Us
Mini-Circuits
2 WAYS DC PASS PS, 3500-9000 MHZ
Need more? Email Us
Knowles Dielectric Labs
RF POWER DVDR 24GHZ-32GHZ MODULE
Need more? Email Us
Mini-Circuits
CORE&WIRE MAGIC TEE, 50-200 MHZ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess