EN
  • EN
  • DE

CD54ACT253F3A

Part No CD54ACT253F3A
Manufacturer Harris Corporation
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1179587-CD54ACT253F3A
Categories Custom Parts
Manufacturer Harris Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD54ACT253F3A CAD Model

Description

The CD54ACT253F3A is a dual 4-input multiplexer from Texas Instruments (originally Harris Corporation). It belongs to the advanced CMOS logic (ACT) family, known for its high speed and low power consumption.

Applications:

  • Data selection
  • Logic function generation
  • Memory addressing
  • Parallel-to-serial conversion
  • Digital signal routing

Features:

  • Dual 4-input multiplexers: Contains two independent 4-input multiplexers in a single package.
  • High speed: Offers fast propagation delays for high-performance applications.
  • Low power consumption: Minimizes power dissipation for energy-efficient systems.
  • Wide operating voltage range: Operates from 4.5V to 5.5V.
  • TTL compatible inputs: Can be driven by TTL logic signals.
  • Military temperature range: Operates reliably over a wide temperature range (-55°C to +125°C).
  • Ceramic DIP Package: Provides excellent hermeticity and reliability.

Benefits:

  • Simplified logic design: Reduces the number of components required for complex logic functions.
  • Improved system performance: High speed enables faster data processing.
  • Reduced power consumption: Extends battery life in portable devices.
  • Enhanced system reliability: Wide operating voltage and temperature ranges ensure robust performance in harsh environments.
  • TTL compatibility: Seamless integration with existing TTL logic circuits.

Additional Details:

Each multiplexer in the CD54ACT253F3A has four data inputs (I0-I3), two select inputs (S0-S1), and an output (Y). The select inputs determine which of the four data inputs is routed to the output. An enable input (E) allows the output to be disabled, placing it in a high-impedance state.

The '54' in the part number indicates that it is the military temperature range version. The 'ACT' indicates the Advanced CMOS Technology family. The 'F3A' refers to the ceramic DIP package style and lead finish. Refer to the Texas Instruments datasheet for detailed specifications, timing diagrams, and application notes.

You May Also Be Interested in

Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Hewlett Packard
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess