The DMG4496SSSQ13 is a state-of-the-art MOSFET produced by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This product is designed to cater to a wide range of applications, particularly in the power management sector.
Key Features:
- High Efficiency: The DMG4496SSSQ13 is built to offer low on-resistance and gate charge, which results in reduced power losses and improved efficiency in operation.
- Advanced Technology: Utilizing the latest advancements in semiconductor technology, it ensures high performance and reliability.
- Power Dissipation: With an excellent power dissipation capability, it can handle significant power levels, making it suitable for high-power applications.
- Thermal Management: Its design is optimized for superior thermal performance, ensuring stability even under high temperature operating conditions.
Applications:
Thanks to its robust design and performance characteristics, the DMG4496SSSQ13 is ideal for a variety of applications, including:
- Power supply circuits
- DC-DC converters
- Motor drives
- Battery management systems
- Load switches
- Power management in portable and mobile devices
Product Specifications:
Parameter
Value
V<sub>DS
30V
I<sub>D
9A
R<sub>DS(on)
20mΩ
Package
SO-8
The DMG4496SSSQ13 is packaged in a SO-8 package, known for its compact footprint and suitability for space-constrained applications. Diodes Incorporated ensures that this product meets the highest standards of quality and performance, providing a reliable solution for designers and engineers looking to optimize their power management systems.