EN
  • EN
  • DE

MAX8903YETI+T

Part No MAX8903YETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC DC/DC CHARGER LI+ 2A 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.15V
Maximum Supply Voltage 16V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (4x4)
Win Source Part Number 074146-MAX8903YETI+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8903YETI+T CAD Model

Description

Product Overview: MAX8903YETI+T by Maxim Integrated

The MAX8903YETI+T is a high-efficiency, high-performance, integrated power-management IC designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This versatile component is specifically tailored for portable devices that require efficient power management, such as smartphones, tablets, and other handheld devices.

Key Features

  • Integrated Charger: The device includes a DC-DC converter with an integrated charger for single-cell Li+ batteries, ensuring that your device can be powered and charged efficiently.
  • High Efficiency: With its ability to deliver up to 2A of charge current and operate at 4MHz switching frequency, the MAX8903YETI+T provides a high-efficiency power solution, minimizing heat dissipation and maximizing battery life.
  • Smart Power Selector™: Maxim's proprietary Smart Power Selector technology allows seamless transition between charging and battery operation, ensuring uninterrupted power supply to the load.
  • Versatile Input Range: The device supports a wide range of input voltages from 4.1V to 5.5V, making it compatible with various USB sources and AC adapters.
  • Thermal Regulation: To protect the battery and circuitry, the MAX8903YETI+T includes thermal regulation that reduces charge current during high temperature conditions.
  • Programmable Charge Settings: Charge parameters such as current and voltage can be programmed via an I2C interface, offering flexibility for different battery chemistries and sizes.

Applications

The MAX8903YETI+T is ideal for a variety of applications that demand reliable and efficient power management. Its compact form factor and comprehensive feature set make it an excellent choice for:

  • Portable Media Players
  • Handheld Devices
  • Personal Navigation Devices
  • Wireless Handsets
  • USB-Powered Gadgets

Quality and Reliability

As with all Maxim Integrated products, the MAX8903YETI+T is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding situations. With its advanced power management capabilities, the MAX8903YETI+T is a premier solution for designers looking to enhance the efficiency and battery life of their portable devices.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess