EN
  • EN
  • DE

MAX879LESA+T

Part No MAX879LESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707001-MAX879LESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX879LESA+T CAD Model

Description

Maxim Integrated MAX879LESA+T Voltage Regulators

The MAX879LESA+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous fixed output voltage with a high degree of accuracy. This component is an ideal choice for sensitive electronics requiring a stable power supply, with applications ranging from portable devices to industrial systems.

Key Features

  • Output Voltage: The MAX879LESA+T provides a precise fixed output voltage, ensuring reliable performance for applications that are sensitive to power supply variations.
  • Low Dropout: Its low dropout voltage allows for efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
  • High Accuracy: This voltage regulator offers excellent accuracy, which is crucial for maintaining the integrity of power supply in critical circuits and applications.
  • Thermal Protection: The device includes thermal shutdown protection, which helps to prevent damage from overheating, thereby enhancing the longevity and reliability of both the regulator and the system it powers.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for challenging environmental conditions.

Applications

The MAX879LESA+T is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Microprocessor power supplies
  • Industrial instrumentation
  • Automotive electronics

Product Specifications

  • Package Type: SOIC-8
  • Input Voltage Range: Suitable for various input voltages, accommodating a range of power sources.
  • Output Current: Capable of delivering the required current for a wide array of devices.
  • Mounting Style: Surface Mount, providing a compact solution for space-constrained applications.

The MAX879LESA+T is a testament to Maxim Integrated's commitment to providing robust and efficient power management solutions. Its combination of features ensures that it meets the stringent requirements of modern electronic devices, making it a reliable choice for designers and engineers looking to enhance the performance and stability of their power supply systems.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess