EN
  • EN
  • DE

CLPF500

Part No CLPF500
Manufacturer Hoffman Enclosures, Inc.
Catalog OEM Parts (C - E)
Description Cabinet, Mounting Profile, (4) 500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070662-CLPF500
Categories OEM Parts(C-E)
Manufacturer Hoffman Enclosures, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLPF500 CAD Model

Description

The CLPF500 is a product manufactured by Hoffman Enclosures, Inc. Hoffman specializes in designing and manufacturing enclosures to protect sensitive electrical and electronic equipment in various environments. Given the product type, the CLPF500 is most likely a filter fan for an enclosure.

Applications of Hoffman Enclosures Filter Fans (likely use of CLPF500):

  • Electrical Enclosures: Used to provide ventilation and cooling for electrical components within enclosures.
  • Electronic Enclosures: Protects sensitive electronic equipment from overheating.
  • Industrial Control Panels: Ensures proper thermal management of control systems.
  • Automation Equipment: Prevents overheating in automation machinery.
  • Telecommunications Equipment: Maintains optimal operating temperatures for telecom equipment.

Features of Hoffman Enclosures Filter Fans (likely features of CLPF500):

  • Forced Air Cooling: Provides forced air circulation to dissipate heat.
  • Filter Media: Equipped with a filter to prevent dust and debris from entering the enclosure.
  • Compact Design: Designed to fit within limited space inside enclosures.
  • Low Noise Operation: Operates quietly to minimize noise pollution.
  • Durable Construction: Built to withstand harsh industrial environments.

Benefits of Using Hoffman Enclosures Filter Fans (likely benefits of CLPF500):

  • Prevents Overheating: Maintains optimal operating temperatures for electronic components.
  • Extends Component Life: Prolongs the lifespan of sensitive electronic devices.
  • Reduces Downtime: Minimizes the risk of equipment failure due to overheating.
  • Protects Against Dust and Debris: Filters out contaminants to keep equipment clean.
  • Ensures Reliable Operation: Provides stable and reliable cooling performance.

While specific details of the CLPF500 are not readily available, Hoffman filter fans typically feature a fan motor, a filter element, and a mounting frame. The filter element is typically replaceable and should be inspected and replaced periodically to maintain optimal performance. The fan is typically powered by AC voltage and is designed for continuous operation.

For detailed specifications and installation instructions, refer to the CLPF500 product documentation from Hoffman Enclosures, Inc.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0227
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess