EN
  • EN
  • DE

MAX359EJE/HR

Part No MAX359EJE/HR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703338-MAX359EJE/HR
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX359EJE/HR CAD Model

Description

The Maxim Integrated MAX359EJE/HR is a precision, high-reliability analog multiplexer that offers exceptional performance for signal routing applications. This device is part of Maxim's commitment to providing robust and durable components for critical systems that demand the highest levels of consistency and longevity.

Key Features

  • Multiple Channels: The MAX359EJE/HR comes with four differential or eight single-ended channels, providing versatility in connecting multiple inputs to a single output.
  • Low On-Resistance: It features a low on-resistance (Ron) of 100 ohms max, which ensures minimal signal attenuation and preserves signal integrity.
  • Low Charge Injection: The device exhibits low charge injection, making it ideal for precision analog applications where signal distortion must be minimized.
  • High Off-Isolation: High off-isolation prevents signal leakage between channels when they are not selected, maintaining the accuracy of the signal routing.
  • Single +5V Supply: The MAX359EJE/HR operates on a single +5V supply, simplifying power management in system design.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding the device against damage from static electricity.

Applications

The MAX359EJE/HR is suitable for a wide range of high-reliability applications, including:

  • Data acquisition systems
  • Test equipment
  • Military and aerospace electronics
  • Medical instrumentation
  • Industrial process control

Quality and Reliability

This device is manufactured to meet the stringent requirements of high-reliability environments. It is characterized for operation over the extended industrial temperature range and is available in a 16-pin CDIP package. The MAX359EJE/HR is also designed to meet or exceed military standards for performance and durability, ensuring reliable operation even under the most demanding conditions.

With Maxim Integrated's reputation for high-quality, precision-engineered components, the MAX359EJE/HR analog multiplexer is an excellent choice for designers who require a dependable solution for their signal routing needs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess