EN
  • EN
  • DE

MAX4731EUA+T

Part No MAX4731EUA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 25 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Operating Supply Voltage 2 V ~ 11 V
Switch Time (Ton, Toff) (Maximum) 85ns, 45ns
-3db Bandwidth 300MHz
Charge Injection 7.5pC
Channel Capacitance (CS(off), CD(off)) 20pF, 20pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -108dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 704155-MAX4731EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4731
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4731EUA+T CAD Model

Description

Product Overview: MAX4731EUA+T from Maxim Integrated

The MAX4731EUA+T is a high-performance, low-voltage, 4-channel analog multiplexer from Maxim Integrated, designed to deliver precision signal routing in a compact package. With its single-ended configuration and ability to operate from a single +1.8V to +5.5V supply, this multiplexer is an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and portable devices.

Key Features

  • Low On-Resistance: The device features low on-resistance (RON) of only 100 ohms, which remains flat over the specified signal range, ensuring minimal signal distortion and high signal integrity.
  • Low-Voltage Operation: The MAX4731EUA+T operates from a single +1.8V to +5.5V supply, making it suitable for battery-powered and portable applications where power efficiency is crucial.
  • Low Crosstalk and Off-Isolation: High isolation between channels and reduced signal interference are achieved through low crosstalk and off-isolation characteristics, providing clean and accurate signal routing.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, which safeguards the multiplexer against the damaging effects of static electricity.
  • Wide Operating Temperature Range: The MAX4731EUA+T is designed to operate reliably over an extended temperature range, from -40°C to +85°C, making it suitable for industrial environments.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Battery-Powered Devices
  • Audio and Video Signal Routing
  • Medical Equipment
  • Test Equipment

The MAX4731EUA+T comes in a compact 8-pin µMAX package, which is highly space-efficient and ideal for applications where board space is at a premium. Its tape and reel packaging (indicated by the '+T' suffix) facilitates automated assembly processes, making it well-suited for high-volume production environments.

With Maxim Integrated's commitment to quality and reliability, the MAX4731EUA+T analog multiplexer represents a robust and versatile solution for designers looking to optimize their signal routing with minimal power consumption and maximum precision.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess