EN
  • EN
  • DE

MAX814TCPA

Part No MAX814TCPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706654-MAX814TCPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX814TCPA CAD Model

Description

Maxim Integrated MAX814TCPA Microprocessor Supervisory Circuit

The Maxim Integrated MAX814TCPA is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require voltage monitoring and battery control functions.

This compact supervisory circuit ensures that your microprocessor will reset to a known state during power failures or whenever the voltage level drops below a predetermined threshold. The MAX814TCPA offers a variety of features that are essential for maintaining the integrity of the µP system and preventing data corruption.

Key Features:

  • Precision Monitoring: The device features a precision voltage monitor that keeps a close eye on the system voltage levels. It has a factory-set reset threshold voltage, ensuring that the system is reset accurately and reliably whenever necessary.
  • Manual Reset Capability: An additional feature includes a manual reset input that allows for a reset to be triggered with an external pushbutton or logic signal, providing extra control over the reset functionality.
  • Power-On Reset: The MAX814TCPA generates a reset pulse when the power supply turns on, ensuring that the µP starts in a clean state every time.
  • Low Power Consumption: Designed for energy-efficient operation, this supervisory circuit has a low quiescent current, making it suitable for battery-powered applications.
  • Reset Timeout: It also features an internally set timeout period that ensures the reset signal is maintained long enough for the µP to initialize properly.

Applications:

The MAX814TCPA is versatile and can be used in a range of applications such as:

  • Computers and Controllers
  • Intelligent Instruments
  • Critical µP Power Monitoring
  • Portable/Battery-Powered Equipment

With its robust set of features, the MAX814TCPA from Maxim Integrated is an excellent choice for system designers looking for a simple, cost-effective solution to enhance the reliability and performance of their µP systems. Its small package and ease of integration make it an ideal component for a wide array of electronic products.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Lowest to $4.1707

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess