EN
  • EN
  • DE

MAX71202AETI+T

Part No MAX71202AETI+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706257-MAX71202AETI+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX71202AETI+T CAD Model

Description

The MAX71202AETI+T from Maxim Integrated is a state-of-the-art, high-precision, analog-to-digital converter (ADC) that offers exceptional performance and accuracy for a wide range of applications. This device is designed to cater to the needs of advanced industrial, medical, and communication systems that require high-resolution data conversion with minimal error and noise.

Key Features

  • High Resolution: The MAX71202AETI+T boasts a 24-bit resolution, ensuring that it captures even the smallest signal variations, making it ideal for sensitive measurements and precise data acquisition.
  • Low Power Consumption: This ADC is optimized for low power operation, which is critical for battery-powered devices and energy-efficient systems, helping to extend operational life and reduce power-related costs.
  • Integrated Features: It comes with an array of built-in features such as internal reference, oscillator, and temperature sensor, which simplifies design and reduces the need for external components.
  • Multiple Interface Options: The device supports SPI, I2C, and UART interfaces, providing flexibility in communication and easy integration with a variety of microcontrollers and processors.

Applications

With its high precision and integrated features, the MAX71202AETI+T is well-suited for a diverse range of applications:

  • Industrial control systems
  • Precision sensor data acquisition
  • Medical monitoring equipment
  • Energy management systems
  • Scientific instrumentation

Product Specifications

The MAX71202AETI+T operates over a wide temperature range, making it reliable in extreme conditions. It is packaged in a compact 28-pin TQFN package, which is conducive to space-constrained applications. The device's robust design ensures long-term stability and performance consistency across various environmental conditions.

Conclusion

Maxim Integrated's MAX71202AETI+T is a versatile ADC that combines high resolution, low power consumption, and multiple interface options, making it an excellent choice for designers looking to enhance the performance and efficiency of their systems. Its integrated features and wide application range underscore its value as a top-tier component in the precision data conversion market.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess