EN
  • EN
  • DE

MAX8664BEEP+

Part No MAX8664BEEP+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Low-Cost, Dual-Output, Step-Down Controller with Fast Transient Response
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Power Supplies
Operating Supply Current 1.4mA
Operating Supply Voltage 4.5 V ~ 28 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Win Source Part Number 1215166-MAX8664BEEP+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Family Name MAX8664
Introduction Date April 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX8664BEEP+ CAD Model

Description

The MAX8664BEEP+ is a high-performance power-management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced PMIC is engineered to deliver efficient power regulation, making it an ideal choice for a wide range of applications, including portable devices, consumer electronics, and industrial systems.

Key Features

  • Integrated Power Solutions: The MAX8664BEEP+ integrates multiple power solutions into a single chip, simplifying design and reducing the overall footprint on the printed circuit board (PCB).
  • High Efficiency: With its advanced design, this PMIC ensures high power efficiency, which is crucial for extending battery life in portable applications.
  • Versatile Power Management: The device offers a variety of power management features, including multiple regulated outputs, adjustable voltage levels, and sequencing options that provide flexibility in power supply design.
  • Thermal Management: Built-in thermal protection features prevent the device from overheating, ensuring reliable operation under various environmental conditions.

Technical Specifications

  • Input Voltage Range: The PMIC operates over a wide input voltage range, accommodating various power sources.
  • Output Voltage: It provides multiple output voltages, each of which can be programmed to meet the requirements of specific applications.
  • Package Type: The MAX8664BEEP+ is available in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The MAX8664BEEP+ is versatile enough to be used in a multitude of applications. Its efficient power management capabilities make it particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Handheld Gaming Consoles
  • GPS Devices
  • Medical Monitoring Equipment

Conclusion

Maxim Integrated's MAX8664BEEP+ PMIC stands out for its integration of multiple power management functions, high efficiency, and versatile application potential. Its robust design and compact form factor make it a top choice for designers looking to optimize power consumption and maximize performance in their products.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess