EN
  • EN
  • DE

MAX514ACWI+

Part No MAX514ACWI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description CMOS Quad, 12-Bit, Serial-Input Multiplying DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Differential Output No
Integral Nonlinearity (INL) 1 LSB
Interface SPI, Serial
Max Operating Temperature 70 °C
Max Power Dissipation 696 mW
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Bits 12
Number of Converters 4
Number of D/A Converters 4
Number of DAC Channels 4
Number of Pins 28
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Settling Time 1 µs
Supply Type Single
Win Source Part Number 1219794-MAX514ACWI+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX514ACWI+ CAD Model

Description

Maxim Integrated MAX514ACWI+ Precision DAC

The MAX514ACWI+ from Maxim Integrated is a high-performance, low-power, 12-bit digital-to-analog converter (DAC) designed to deliver precision analog output with a compact footprint. Ideal for a wide range of applications, including process control systems, data acquisition systems, and digital gain and offset adjustment, this DAC offers designers a reliable solution for their analog output needs.

Featuring a quad DAC configuration, the MAX514ACWI+ provides four independent voltage output channels, each with its own 12-bit resolution. This enables the device to handle multiple analog output tasks simultaneously, making it highly versatile for complex systems. The device operates with a single +5V power supply, which helps to simplify power management in embedded systems.

One of the key features of the MAX514ACWI+ is its excellent accuracy and stability. It exhibits low integral nonlinearity (INL) and differential nonlinearity (DNL), ensuring precise output voltages for critical applications. Additionally, the DAC's low power consumption makes it suitable for portable and battery-powered devices, where energy efficiency is paramount.

The MAX514ACWI+ also offers a serial interface for communication, which allows for straightforward integration with microcontrollers and other digital systems. This interface is SPI-compatible, providing a common and easy-to-use protocol for sending digital data to the DAC. The device's small 28-pin WSOIC package saves valuable board space and is convenient for space-constrained applications.

For protection and reliability, the MAX514ACWI+ includes a software shutdown feature that reduces power consumption when the DAC is not in use. It also has an overvoltage protection mechanism to safeguard the device and the subsequent circuitry from potential damage due to unexpected voltage spikes.

In summary, the Maxim Integrated MAX514ACWI+ is a sophisticated and reliable quad 12-bit DAC that offers excellent performance, low power consumption, and a small form factor, making it an ideal choice for engineers and designers looking to implement precise analog outputs in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess