EN
  • EN
  • DE

LM1458CM

Part No LM1458CM
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.5V/μs
Current - Input Bias 80nA
Voltage - Input Offset 2mV
Supply Current 2.3mA
Current - Output / Channel 20mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM1458
Manufacturer Pack Quantity 8,100
MSL Level 1 (Unlimited)
Win Source Part Number 1196868-LM1458CM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1458CM CAD Model

Description

The LM1458CM is a versatile dual operational amplifier designed and manufactured by ON Semiconductor, a leader in semiconductor solutions. This operational amplifier is widely recognized for its high performance and reliability in a wide range of applications, including audio amplifiers, signal conditioners, active filters, and many other electronic circuits.

Key Features

  • Dual Operational Amplifiers: The LM1458CM contains two independent op-amps in a single package, allowing for compact and efficient designs.
  • Wide Supply Range: It operates from a wide range of power supply voltages, from ±3V to ±15V, making it highly versatile for various circuits and applications.
  • Low Input Bias Current: The device exhibits a low input bias current, which is beneficial for high-impedance sensor interfaces and precision applications.
  • High Gain Bandwidth Product: With its high gain bandwidth product, the LM1458CM can handle a broad spectrum of frequencies, suitable for audio and high-speed signal processing.
  • Short-Circuit Protection: The op-amp includes built-in short-circuit protection, enhancing the durability and longevity of the device.

Applications

The LM1458CM operational amplifier is used in a variety of applications due to its flexibility and performance. Some common applications include:

  • Audio Processing Circuits
  • Analog Signal Conditioning
  • Active Filters and Oscillators
  • Voltage Followers and Buffers
  • Comparator Circuits
  • Integrator or Differentiator Circuits

Package and Quality

The LM1458CM is offered in a SOIC-8 package, which is suitable for surface-mount technology (SMT). The compact form factor of the SOIC-8 package allows for a space-saving design in printed circuit boards (PCBs). ON Semiconductor is committed to the highest quality standards, and the LM1458CM is no exception, ensuring reliable performance for both commercial and industrial applications.

Conclusion

With its combination of features, the LM1458CM from ON Semiconductor is an excellent choice for designers who require a reliable and flexible operational amplifier for their electronic designs. Its dual-channel configuration, wide power supply range, and protective features make it a go-to component for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess