EN
  • EN
  • DE

MAX8526EUD-TG05

Part No MAX8526EUD-TG05
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706749-MAX8526EUD-TG05
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8526EUD-TG05 CAD Model

Description

The MAX8526EUD-TG05 is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Maxim Integrated. This advanced power management IC is engineered to deliver a stable and precise voltage supply, ensuring optimal performance for sensitive electronic devices. The MAX8526EUD-TG05 is an ideal solution for applications requiring a low-noise, high-accuracy voltage source with a fast transient response.

Key Features

  • Output Voltage Range: This LDO provides a wide and adjustable output voltage range, making it suitable for a variety of applications.
  • High Accuracy: The MAX8526EUD-TG05 offers excellent voltage accuracy, which is crucial for maintaining the performance and reliability of the end application.
  • Low Dropout Voltage: The device's low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing its reliability and lifespan.
  • Stable with Ceramic Capacitors: The LDO is designed to be stable with low-ESR ceramic output capacitors, providing flexibility in component selection and potentially reducing the overall solution cost.

Applications

The MAX8526EUD-TG05 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Notebook computers
  • Consumer electronics
  • Medical devices

Package and Availability

The regulator is available in a compact TSSOP-14 package, which is designed for space-constrained applications. The package is designed for surface-mount technology (SMT), allowing for efficient assembly and integration into a variety of electronic systems.

Conclusion

The MAX8526EUD-TG05 from Maxim Integrated stands out with its high accuracy, low dropout voltage, and thermal protection features. It is a reliable power solution for designers looking to enhance the performance and stability of their electronic products. With its versatility and advanced specifications, the MAX8526EUD-TG05 is a top choice for engineers requiring a dependable LDO regulator.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6096 $59.9248
31+ $3.7826 $117.2606
48+ $3.6637 $175.8576
66+ $3.5459 $234.0294
85+ $3.4280 $291.3800
113+ $3.0735 $347.3055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess