EN
  • EN
  • DE

B45196H2107M409

Part No B45196H2107M409
Manufacturer Kemet
Catalog Custom Parts (B - D)
Description Tantalum Capacitor, 100Uf, 10V, 7343-31 20%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 µF
Case / Package 2917
Case Code (Imperial) 2917
Case Code (Metric) 7343
Depth 4.3 mm
Dissipation Factor 8 %
ESR (Equivalent Series Resistance) 700 mΩ
Height 3.1 mm
Lead Free Lead Free
Leakage Current 10 µA
Length 7.3 mm
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Packaging Cut Tape
Polarity Polar
REACH SVHC Unknown
RoHS Compliant
Termination SMD/SMT
Tolerance 20 %
Voltage Rating 10 V
Voltage Rating (DC) 10 V
Width 4.3 mm
Win Source Part Number 1135326-B45196H2107M409
Categories Custom Parts
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B45196H2107M409 CAD Model

Description

The Kemet B45196H2107M409 capacitor is a surface-mount ceramic capacitor with a capacitance of 100 µF and a tolerance of 20%.

  • Voltage Rating: 10V
  • Case/Package Size: 2917
  • Polar: Yes
  • Leakage Current: 10 µA
  • Equivalent Series Resistance (ESR): 700 mΩ
  • Height: 3.1mm
  • Width: 4.3mm
  • Length: 7.3mm
  • Dissipation Factor: 8%
  • Lead-Free: Yes
  • Operating Temperature Range: -55°C to 125°C
  • RoHS Compliant: Yes
  • Manufacturer: Kemet

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
TE Connectivity
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Asahi Kasei Microsystems
Lowest to $1.0429
Hewlett Packard
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess