EN
  • EN
  • DE

BTS72004EPADAUGHBRDTOBO1

Part No BTS72004EPADAUGHBRDTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Expansion Boards
Description BTS7200-4EPA DAUGHTER BOARD  /  BTS7200-4EPA Switch Power Management Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Infineon Technologies
Series PROFET™+
Package Bulk
Type Power Management
Function Switch
Utilized IC / Part BTS7200-4EPA
Contents Board(s)
Base Product Number BTS72004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 448-BTS72004EPADAUGHBRDTOBO1,SP001782718
Standard Package 1
Win Source Part Number 1122181-BTS72004EPADAUGHBRDTOBO1
Ultra Librarian 3D Model Ultra Librarian BTS72004EPADAUGHBRDTOBO1 CAD Model

Description

The BTS7200-4EPA is a switch evaluation board from Infineon Technologies.

  • Application: power management
  • Series: PROFET™+
  • Packaging: bulk
  • Function: switch
  • IC/Part: BTS7200-4EPA
  • Suitable for: expansion boards, daughter cards, and other similar applications
  • Temperature Range: -40°C to 150°C
  • Supply Voltage: ±20V

You May Also Be Interested in

Infineon Technologies
PROFET +2 12V BTS7040-1EPA DAUGH / BTS7040-1EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
EVAL PRESSURE DPS310 / DPS310 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Lowest to $12.0292
Microchip Technology
ATECC608B TRUST PLATFORM KIT / ATECC608B Security Interface mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
DFRobot
PIR (MOTION) SENSOR / AM412 Motion Sensor Gravity Platform Evaluation Expansion Board
Lowest to $9.0127
STMicroelectronics
NUCLEO BOARD STA350BW AUDIO
Lowest to $59.1311
MikroElektronika
WIFI2 CLICK BOARD 3.3V
Need more? Email Us
M5Stack Technology Co., Ltd.
THERMAL CAMERA UNIT MLX90640
Need more? Email Us
Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER / MRF89XAM8A Transceiver RF UEXT Platform Evaluation Expansion Board
Lowest to $126.0452
M5Stack Technology Co., Ltd.
AMMETER UNIT ADS1115
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess