EN
  • EN
  • DE

BRT23F-X009T

Part No BRT23F-X009T
Manufacturer Vishay
Catalog Custom Parts (B - D)
Description Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Forward Current 60 mA
Forward Voltage 1.35 V
Max Input Voltage 1.35 V
Max Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Input Voltage 1.16 V
Number of Elements 1
Number of Pins 6
Output Current 300 mA
Packaging Tape & Reel
Power Dissipation 600 mW
Radiation Hardening No
Reverse Breakdown Voltage 6 V
RoHS Compliant
Win Source Part Number 1168807-BRT23F-X009T
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BRT23F-X009T CAD Model

Description

The BRT23F-X009T is a resistor-equipped transistor (RET) from Vishay, designed to reduce component count and simplify circuit design. This device integrates a transistor and resistors into a single SOT-23 package, saving board space and assembly costs. It is particularly useful in applications where precise biasing and switching are required.

Applications:

  • Digital circuit input stages
  • Switching circuits
  • Bias resistor applications
  • Inverter circuits
  • General-purpose amplification

Features:

  • Built-in bias resistors (R1 = 2.2 kΩ, R2 = 47 kΩ)
  • Reduces component count
  • Simplifies circuit design
  • SOT-23 package for surface mounting
  • AEC-Q101 qualified for automotive applications

Benefits:

  • Reduces PCB space requirements
  • Lowers assembly costs
  • Improves circuit reliability
  • Simplifies inventory management
  • Optimized for automotive and industrial applications due to its AEC-Q101 qualification.

Additional Details:

The BRT23F-X009T features an NPN transistor with integrated resistors to provide a defined bias. The input resistor (R1) is 2.2 kΩ, and the resistor between base and collector (R2) is 47 kΩ. The device is housed in a small SOT-23 package, making it ideal for high-density circuit boards. The integrated resistors eliminate the need for external biasing resistors, which reduces the overall component count and simplifies the design process. The AEC-Q101 qualification ensures high reliability and suitability for demanding automotive and industrial environments. The device is designed for general purpose amplification and switching applications with a collector current rating of up to 100mA.

You May Also Be Interested in

JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
AVX Corporation
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
AVX Corporation
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess