EN
  • EN
  • DE

MAX846EEE

Part No MAX846EEE
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Win Source Part Number 312213-MAX846EEE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX846EEE CAD Model

Description

The Maxim Integrated MAX846EEE is a sophisticated, multi-channel power-management integrated circuit (IC) designed to cater to the needs of complex digital systems. This highly integrated solution offers a combination of features that make it ideal for managing the power requirements of applications such as portable computers, telecommunications equipment, and other battery-operated devices.

Key Features

  • Multi-Channel Operation: The MAX846EEE is capable of controlling multiple power channels, making it a versatile choice for systems that require various voltage levels and power sequencing.
  • High Efficiency: Designed with efficiency in mind, this IC ensures minimal power loss during operation, thereby extending battery life and reducing heat generation in the system.
  • Programmable Voltage Levels: The output voltage levels can be programmed to meet the specific needs of the application, providing flexibility and precision in power management.
  • Power Sequencing: It features advanced power sequencing capabilities, allowing designers to specify the order in which different system voltages are enabled or disabled, which is crucial for the proper startup and shutdown of complex electronic systems.
  • Low Quiescent Current: The device is designed to have a low quiescent current, which is beneficial for battery-operated devices as it reduces power consumption when the system is in standby mode.

Applications

The MAX846EEE is well-suited for a wide range of applications that require efficient and reliable power management. Its ability to handle multiple power rails with precision makes it an excellent choice for:

  • Portable Computing Devices
  • Telecommunications Equipment
  • Networking Hardware
  • Embedded Systems

Technical Specifications

As a highly integrated power management solution, the MAX846EEE features a compact encapsulation in a 16-pin QSOP package. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. The device also includes built-in thermal protection and fault monitoring to safeguard against over-temperature and over-current conditions.

In summary, the Maxim Integrated MAX846EEE is a versatile and efficient power management IC that offers a comprehensive set of features for sophisticated electronic systems. Its programmability, efficiency, and multi-channel operation make it a top choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess