EN
  • EN
  • DE

EL55P2

Part No EL55P2
Manufacturer ABB Embedded Power
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Shortage
Popularity Low
Manufacturer ABB Embedded Power
Categories OEM Parts(C-E)
Win Source Part Number 999170-EL55P2
Ultra Librarian 3D Model Ultra Librarian EL55P2 CAD Model

Description

The EL55P2 is a DC-DC converter module manufactured by ABB Embedded Power. This module is designed to provide a regulated DC output voltage from a DC input voltage, often used in various industrial and telecommunications applications. It is known for its high efficiency, reliability, and compact design.

Applications:

  • Telecommunications equipment
  • Industrial automation systems
  • Networking devices
  • Data centers
  • Distributed power architectures
  • Battery-powered systems

Features:

  • DC-DC Conversion: Converts a DC input voltage to a regulated DC output voltage.
  • High Efficiency: Minimizes power loss and heat generation.
  • Wide Input Voltage Range: Operates over a broad range of input voltages.
  • Compact Size: Suitable for space-constrained applications.
  • Over-Voltage Protection: Protects the load from excessive voltage.
  • Over-Current Protection: Prevents damage from excessive current draw.
  • Over-Temperature Protection: Shuts down the module to prevent overheating.

Benefits:

  • Stable Power Supply: Provides a consistent and reliable DC output voltage.
  • Reduced Energy Consumption: High efficiency minimizes power waste.
  • Flexible Application: Wide input voltage range allows for use in various systems.
  • Space Savings: Compact design enables integration into small enclosures.
  • Increased System Reliability: Protection features prevent damage from electrical faults.

Additional Details:

The EL55P2 typically operates with an input voltage range of 36-75VDC and provides a regulated output voltage, often 12VDC or 24VDC, depending on the specific model configuration. The module is designed to meet industry standards for safety and EMC compliance. It often includes remote on/off control, allowing for external control of the output voltage. The module’s thermal performance is optimized for operation in demanding environments. Detailed specifications, including input voltage range, output voltage, output current, efficiency, and protection features, can be found in the ABB Embedded Power datasheet for the EL55P2. The module is designed for through-hole mounting on a printed circuit board (PCB).

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess